Texas Instruments PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC3837N UCC3837N

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012048-UCC3837N Mounting: SMD (SMT) Output Type: Adjustable Output Current: 2.5 mA Output Voltage: 1.5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: PDIP Max Input Voltage: 12 V Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 3 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012048-UCC3837N Mounting: SMD (SMT) Output Type: Adjustable Output Current: 2.5 mA Output Voltage: 1.5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: PDIP Max Input Voltage: 12 V Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC3837N - 1012048-UCC3837N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC3837N
1012048-UCC3837N
PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC3837N 1012048-UCC3837N
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012048-UCC3837N Mounting: SMD (SMT) Output Type: Adjustable Output Current: 2.5 mA Output Voltage: 1.5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: PDIP Max Input Voltage: 12 V Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 3 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012048-UCC3837N
Mounting: SMD (SMT)
Output Type: Adjustable
Output Current: 2.5 mA
Output Voltage: 1.5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: PDIP
Max Input Voltage: 12 V
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Min Input Voltage: 3 V

Buy Now
Singapore, Singapore
DIP Voltage Regulator IC
776-UCC3837N
DIP Voltage Regulator IC 776-UCC3837N
SPECIALTY ANALOG CIRCUIT, PDIP8, GREEN, PLASTIC, DIP-8 Product overview: UCC3837N from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DIP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC3837N can be used for catalog matching and distributor lookup.

SPECIALTY ANALOG CIRCUIT, PDIP8, GREEN, PLASTIC, DIP-8 Product overview: UCC3837N from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DIP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC3837N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1012048-UCC3837N 776-UCC3837N
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC3837N DIP Voltage Regulator IC
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type DIP; Other; PDIP Other; PDIP
Output Voltage 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data