Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102040-UCC2808APWTR
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 1 MHz
Topology: Push-Pull
Duty Cycle: 50 %
Number of Pins: 8
Number of Outputs: 2
Output Current: 1 A
Output Voltage: 500 mV
Rise Time: 25 ns
Fall Time: 25 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: TSSOP
Max Frequency: 1 MHz
Alternative Parts (Cross-Reference): UCC2808APWTR-2G4UCC2
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 1 MHz
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 15 V
Max Duty Cycle: 50 %
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1102040-UCC2808APWTR-2G4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC2808APWTR-2G4 |
| Package Type | SSOP; Other; TSSOP |