Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102045-UCC2897RTJRG
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 1 MHz
Operating Supply Voltage: 12 V
Weight: 38.101759 mg
Topology: Flyback
Duty Cycle: 74 %
Number of Pins: 20
Number of Outputs: 1
Output Current: 2 A
Output Voltage: 900 mV
Rise Time: 19 ns
Fall Time: 14 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Switching Frequency: 1 MHz
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 14.5 V
Nominal Input Voltage: 120 V
Max Duty Cycle: 74 %
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1102045-UCC2897RTJRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC2897RTJRG4 |
| Package Type | Other; QFN |
| Special Features | Multiple Outputs |
| Output Voltage | 0.9000 volts |