Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Enhanced Product Bicmos Low-Power Current-Mode Pwm Controller 8-SOIC -55 to 125 Product overview: UCC28C43MDREP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC28C43MDREP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276335-UCC28C43MDRE
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Control Features: Frequency Control
Supply Voltage: 7.6V ~ 18V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 96%
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: UCC28C43
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 1MHz
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-UCC28C43MDREPCT-ND | 760-UCC28C43MDREP | 1276335-UCC28C43MDREP | UCC28C43MDREP | UCC28C43MDREP | UCC28C43MDREP | UCC28C43MDREP |
| Product Name | DC DC Switching Controllers | Low-Power SOIC Power Management IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C43MDREP | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | ||
| Output Voltage | 18 volts | ||||||
| IOUT | 0.2000 amps | ||||||
| Configuration / Function | Boost, Flyback, Forward Converter |