Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current 8-SOIC 0 to 70
1-A, low-dropout voltage regulator with reverse current protection from 0°C to 70°C 8-SOIC Product overview: UCC381DPTR-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC381DPTR-ADJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 004713-UCC381DPTR-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.22 V to 8.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.6V @ 1A
Operating Supply Current: 650μA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Maximum Output Voltage: 8.85V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
IC REG LINEAR POS ADJ 1A 8SOIC
IC REG LINEAR POS ADJ 1A 8SOIC
LDO Voltage Regulators Low Power 1 Ampere
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UCC381DPTR-ADJ | 776-UCC381DPTR-ADJ | 004713-UCC381DPTR-ADJ | 296-29082-2-ND | UCC381DPTR-ADJ | UCC381DPTR-ADJ | UCC381DPTR-ADJ |
| Product Name | UCC381-ADJ Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current | SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UCC381DPTR-ADJ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SOIC | Other; D | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||
| Output Voltage | 1.2 to 8.8 volts | 8.85 volts | 1.22 volts | 1.22 to 8.85 volts | 1.22 volts |