Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | UCC381DPTR-ADJG4 |
| Product Name | UCC381-ADJ Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable Output,Fixed Output |
| Package Type | Other; SOIC |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown |
| Output Voltage | 1.2 to 8.8 volts |