Manufacturer: Texas Instruments
Win Source Part Number: 849784-UCC28056CDBVR
Features: PFC IC
Package: Reel - TR
Family Name: UCC28056
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UCC28056CDBVRCT,
6-pin high performance CRM/DCM PFC controller 6-SOT-23 -40 to 125 Product overview: UCC28056CDBVR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, SOT-23, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC28056CDBVR can be used for catalog matching and distributor lookup.
IC POWER MANAGEMENT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 849784-UCC28056CDBVR | 759-UCC28056CDBVR | UCC28056CDBVR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28056CDBVR | High-Performance SOT-23 Power Management IC | PFC (Power Factor Correction) |
| Package Type | Other; Reel - TR | SOT23; Other; SOT-23-6 |