Texas Instruments UCC383-ADJ Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown UCC383TDKTTT-ADJ

Description
Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 5-DDPAK/TO-263 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 5-DDPAK/TO-263 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC383-ADJ Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown - UCC383TDKTTT-ADJ - Texas Instruments
Dallas, TX, United States
UCC383-ADJ Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown
UCC383TDKTTT-ADJ
UCC383-ADJ Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown UCC383TDKTTT-ADJ
Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 5-DDPAK/TO-263 0 to 70

Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 5-DDPAK/TO-263 0 to 70

Buy Now Datasheet
Singapore, Singapore
3A 9V LDO Voltage Regulator IC
776-UCC383TDKTTT-ADJ
3A 9V LDO Voltage Regulator IC 776-UCC383TDKTTT-ADJ
3A Adj LDO Regulator, 9V Max In, TO-263, 400mV Dropout Product overview: UCC383TDKTTT-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC383TDKTTT-ADJ can be used for catalog matching and distributor lookup.

3A Adj LDO Regulator, 9V Max In, TO-263, 400mV Dropout Product overview: UCC383TDKTTT-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC383TDKTTT-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-ADJ - 004715-UCC383TDKTTT-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-ADJ
004715-UCC383TDKTTT-ADJ
PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-ADJ 004715-UCC383TDKTTT-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 004715-UCC383TDKTTT- ADJ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.4V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 1.22 V to 8.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 6V @ 3A Operating Supply Current: 650μA Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Maximum Output Voltage: 8.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004715-UCC383TDKTTT-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: 1.22 V to 8.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 6V @ 3A
Operating Supply Current: 650μA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Maximum Output Voltage: 8.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-16030-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-16030-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-16030-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
 - UCC383TDKTTT-ADJ - Rochester Electronics
Newburyport, MA, United States
UCC383 Low-Dropout, 3A, Linear Regulators

UCC383 Low-Dropout, 3A, Linear Regulators

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC383TDKTTT-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC383TDKTTT-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC383TDKTTT-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - UCC383TDKTTT-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UCC383TDKTTT-ADJ
PMIC - Voltage Regulators - Linear UCC383TDKTTT-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UCC383TDKTTT-ADJ 776-UCC383TDKTTT-ADJ 004715-UCC383TDKTTT-ADJ 296-16030-2-ND UCC383TDKTTT-ADJ UCC383TDKTTT-ADJ UCC383TDKTTT-ADJ
Product Name UCC383-ADJ Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 3A 9V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-ADJ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; SMSIP5H DPAK; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 1.2 to 8.5 volts 8.5 volts 1.22 volts 1.22 to 8.5 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.5V LDO Voltage Regulator IC - 85-BQ25121AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24160ARGER - 039665-BQ24160ARGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers