Texas Instruments UCC383-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown UCC383TDTR-5

Description
Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC383-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown - UCC383TDTR-5 - Texas Instruments
Dallas, TX, United States
UCC383-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown
UCC383TDTR-5
UCC383-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown UCC383TDTR-5
Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70

Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70

Buy Now Datasheet
Singapore, Singapore
3.0A 5.0V LDO Voltage Regulator IC
776-UCC383TDTR-5
3.0A 5.0V LDO Voltage Regulator IC 776-UCC383TDTR-5
Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70 Product overview: UCC383TDTR-5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.0A, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.0A, 5.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC383TDTR-5 can be used for catalog matching and distributor lookup.

Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70 Product overview: UCC383TDTR-5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.0A, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.0A, 5.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC383TDTR-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UCC383TDTR-5 - Rochester Electronics
Newburyport, MA, United States
UCC383 Low-Dropout, 3A, Linear Regulators

UCC383 Low-Dropout, 3A, Linear Regulators

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UCC383TDTR-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UCC383TDTR-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UCC383TDTR-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317117-UCC383TDTR-5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317117-UCC383TDTR-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317117-UCC383TDTR-5
Manufacturer: Texas Instruments Win Source Part Number: 1317117-UCC383TDTR-5 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Current - Output: 3A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 9V Voltage - Output (Min/Fixed): 5V Supplier Device Package: DDPAK/TO-263-3 Temperature Range - Operating: 0°C ~ 70°C Case / Package: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) Current - Quiescent (Iq): 650 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC383TDTR-5G3-ND,UC C383TDTR-5G3,-UCC383 TDTR,2156-UCC383TDTR -5-TITR-ND,-UCC383TD TR-5-NDR,TEXTISUCC38 3TDTR-5,2156-UCC383T DTR-5 Base Product Number: UCC383 Product Status: Obsolete RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 6V @ 3A

Manufacturer: Texas Instruments
Win Source Part Number: 1317117-UCC383TDTR-5
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 500
Mounting: Surface Mount
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 9V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 650 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC383TDTR-5G3-ND,UCC383TDTR-5G3,-UCC383TDTR,2156-UCC383TDTR-5-TITR-ND,-UCC383TDTR-5-NDR,TEXTISUCC383TDTR-5,2156-UCC383TDTR-5
Base Product Number: UCC383
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 6V @ 3A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UCC383TDTR-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UCC383TDTR-5
PMIC - Voltage Regulators - Linear UCC383TDTR-5
IC REG LIN 5V 3A DDPAK/TO263-3

IC REG LIN 5V 3A DDPAK/TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC383TDTR-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC383TDTR-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC383TDTR-5
IC REG LIN 5V 3A DDPAK/TO263-3

IC REG LIN 5V 3A DDPAK/TO263-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UCC383TDTR-5 776-UCC383TDTR-5 UCC383TDTR-5 UCC383TDTR-5-ND 1317117-UCC383TDTR-5 UCC383TDTR-5 UCC383TDTR-5
Product Name UCC383-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3.0A 5.0V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263-4 Other; SMSIP3H TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA DPAK; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24070RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Comparators - AMC23C10DWVR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24800RUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ25700ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details