Texas Instruments UCC381-5 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current UCC381DP-5

Description
Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC381-5 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current - UCC381DP-5 - Texas Instruments
Dallas, TX, United States
UCC381-5 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current
UCC381DP-5
UCC381-5 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current UCC381DP-5
Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current 8-SOIC 0 to 70

Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Regulator IC
776-UCC381DP-5
SOIC Voltage Regulator IC 776-UCC381DP-5
1-A, low-dropout voltage regulator with reverse current protection from 0°C to 70°C 8-SOIC Product overview: UCC381DP-5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC381DP-5 can be used for catalog matching and distributor lookup.

1-A, low-dropout voltage regulator with reverse current protection from 0°C to 70°C 8-SOIC Product overview: UCC381DP-5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC381DP-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2820-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2820-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2820-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Buy Now Datasheet
 - UCC381DP-5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BICMOS, PDSO8

Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BICMOS, PDSO8

Supplier's Site Datasheet
 - UCC381DP-5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BICMOS, PDSO8

Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BICMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UCC381DP-5 - 004711-UCC381DP-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC381DP-5
004711-UCC381DP-5
PMIC - PMIC - Voltage Regulators - Linear - UCC381DP-5 004711-UCC381DP-5
Manufacturer: Texas Instruments Win Source Part Number: 004711-UCC381DP-5 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 1A Operating Supply Current: 650μA Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004711-UCC381DP-5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 1A
Operating Supply Current: 650μA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC381DP-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC381DP-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC381DP-5
IC REG LINEAR 5V 1A 8SOIC

IC REG LINEAR 5V 1A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
UCC381DP-5
LDO Voltage Regulators UCC381DP-5
LDO Voltage Regulators Low Power 1 Ampere

LDO Voltage Regulators Low Power 1 Ampere

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UCC381DP-5 776-UCC381DP-5 296-2820-5-ND UCC381DP-5 004711-UCC381DP-5 UCC381DP-5 UCC381DP-5
Product Name UCC381-5 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current SOIC Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UCC381DP-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOIC Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC8 SOIC; Other; 8-SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24025DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 738-AMC6821SQDBQRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Specs
Package Type Other; 16-VQFN (3x3)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers