Texas Instruments PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC3813N-3G4 UCC3813N-3G4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999119-UCC3813N-3G4 Mounting: SMD (SMT) Frequency: 1 MHz Weight: 523.190449 mg Topology: Flyback, Boost Duty Cycle: 100 % Number of Pins: 8 Number of Outputs: 1 Output Current: 1 A Output Voltage: 1 V Rise Time: 41 ns Fall Time: 44 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: PDIP Max Frequency: 1 MHz Alternative Parts (Cross-Reference): UCC2801N; UCC28C42P; UCC3802NUCC3813N3G4; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 1 MHz Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 12 V Max Duty Cycle: 100 %
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999119-UCC3813N-3G4 Mounting: SMD (SMT) Frequency: 1 MHz Weight: 523.190449 mg Topology: Flyback, Boost Duty Cycle: 100 % Number of Pins: 8 Number of Outputs: 1 Output Current: 1 A Output Voltage: 1 V Rise Time: 41 ns Fall Time: 44 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: PDIP Max Frequency: 1 MHz Alternative Parts (Cross-Reference): UCC2801N; UCC28C42P; UCC3802NUCC3813N3G4; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 1 MHz Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 12 V Max Duty Cycle: 100 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC3813N-3G4 - 999119-UCC3813N-3G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC3813N-3G4
999119-UCC3813N-3G4
PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC3813N-3G4 999119-UCC3813N-3G4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999119-UCC3813N-3G4 Mounting: SMD (SMT) Frequency: 1 MHz Weight: 523.190449 mg Topology: Flyback, Boost Duty Cycle: 100 % Number of Pins: 8 Number of Outputs: 1 Output Current: 1 A Output Voltage: 1 V Rise Time: 41 ns Fall Time: 44 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: PDIP Max Frequency: 1 MHz Alternative Parts (Cross-Reference): UCC2801N; UCC28C42P; UCC3802NUCC3813N3G4; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 1 MHz Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 12 V Max Duty Cycle: 100 %

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999119-UCC3813N-3G4
Mounting: SMD (SMT)
Frequency: 1 MHz
Weight: 523.190449 mg
Topology: Flyback, Boost
Duty Cycle: 100 %
Number of Pins: 8
Number of Outputs: 1
Output Current: 1 A
Output Voltage: 1 V
Rise Time: 41 ns
Fall Time: 44 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: PDIP
Max Frequency: 1 MHz
Alternative Parts (Cross-Reference): UCC2801N; UCC28C42P; UCC3802NUCC3813N3G4;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Switching Frequency: 1 MHz
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 12 V
Max Duty Cycle: 100 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 999119-UCC3813N-3G4
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC3813N-3G4
Package Type DIP; Other; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24031RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A3966SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Voltage Regulators - 1698183 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - CS5205A-1GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details