Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128853-UCC3806DWTRG
Packaging: Tape & Reel (TR)
Frequency: 1 MHz
Weight: 473.692182 mg
Topology: Flyback, Boost
Duty Cycle: 50 %
Number of Pins: 16
Number of Outputs: 2
Output Current: 500 A
Output Voltage: 11.9 V
Rise Time: 35 ns
Fall Time: 35 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Max Frequency: 1 MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Switching Frequency: 52 kHz
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 14.5 V
Max Operating Temperature: 70 °C
Nominal Input Voltage: 14.5 V
Max Duty Cycle: 50 %
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1128853-UCC3806DWTRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC3806DWTRG4 |
| Package Type | SOIC; Other; SOIC |
| Special Features | Multiple Outputs |
| Output Voltage | 11.9 volts |