Single Output LDO, 500mA, Fixed(12V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85
Fixed Negative LDO Regulator, 12V, 0.2V Dropout, BCDMOS, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UCC284DP-12G4 | UCC284DP-12G4 |
| Product Name | UCC284-12 Single Output LDO, 500mA, Fixed(12V), Low Quiescent Current, wide Input Voltage Range | |
| Regulator Type | Low Dropout | |
| Output Voltage Type | Fixed Output,Negative Output | |
| Package Type | Other; SOIC | SOIC; Other; SOIC8 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | |
| Output Voltage | -12 volts |