Texas Instruments UCC2837 8-Pin N-FET Linear Regulator Controller UCC2837D

Description
8-Pin N-FET Linear Regulator Controller 8-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Pin N-FET Linear Regulator Controller 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC2837 8-Pin N-FET Linear Regulator Controller - UCC2837D - Texas Instruments
Dallas, TX, United States
UCC2837 8-Pin N-FET Linear Regulator Controller
UCC2837D
UCC2837 8-Pin N-FET Linear Regulator Controller UCC2837D
8-Pin N-FET Linear Regulator Controller 8-SOIC -40 to 85

8-Pin N-FET Linear Regulator Controller 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear Regulator Controllers - 296-2403-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
296-2403-5-ND
Voltage Regulators - Linear Regulator Controllers 296-2403-5-ND
Linear Regulator Controller IC Positive Adjustable 1 Output 8-SOIC

Linear Regulator Controller IC Positive Adjustable 1 Output 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.5V 2.5mA SOIC LDO Voltage Regulator IC
757-UCC2837D
1.5V 2.5mA SOIC LDO Voltage Regulator IC 757-UCC2837D
LDO Cntrlr REG Adjustable 1.5V 2.5mA 8-Pin SOIC Tube Product overview: UCC2837D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 2.5mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.5mA, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UCC2837D can be used for catalog matching and distributor lookup.

LDO Cntrlr REG Adjustable 1.5V 2.5mA 8-Pin SOIC Tube Product overview: UCC2837D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 2.5mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.5mA, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UCC2837D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UCC2837D - 1276273-UCC2837D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UCC2837D
1276273-UCC2837D
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UCC2837D 1276273-UCC2837D
Manufacturer: Texas Instruments Win Source Part Number: 1276273-UCC2837D Packaging: Tube Type: Positive Adjustable Operating Temperature Range: -25°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Voltage - Input: 2.2 V ~ 12 V Number of Outputs: 1 Family Name: UCC2837D Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC2837J; UCC2837N; UCC2837NG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: Texas Instruments
Win Source Part Number: 1276273-UCC2837D
Packaging: Tube
Type: Positive Adjustable
Operating Temperature Range: -25°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Voltage - Input: 2.2 V ~ 12 V
Number of Outputs: 1
Family Name: UCC2837D
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UCC2837J; UCC2837N; UCC2837NG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
PMIC - Voltage Regulators - Linear Regulator Controllers - UCC2837D - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
UCC2837D
PMIC - Voltage Regulators - Linear Regulator Controllers UCC2837D
IC LNR REG CTRLR 1OUT 8SOIC

IC LNR REG CTRLR 1OUT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UCC2837D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UCC2837D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UCC2837D
IC LNR REG CTRLR 1OUT 8SOIC

IC LNR REG CTRLR 1OUT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UCC2837D 296-2403-5-ND 757-UCC2837D 1276273-UCC2837D UCC2837D UCC2837D
Product Name UCC2837 8-Pin N-FET Linear Regulator Controller Voltage Regulators - Linear Regulator Controllers 1.5V 2.5mA SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UCC2837D PMIC - Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC SOIC
Vout Tolerance 1 %
VIN 3 to 12 volts 2.2 to 12 volts
IQ 0.0012 amps 0.0012 amps
Unlock Full Specs
to access all available technical data