Texas Instruments UCC383-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown UCC383TDKTTT-5G3

Description
Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC383-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown - UCC383TDKTTT-5G3 - Texas Instruments
Dallas, TX, United States
UCC383-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown
UCC383TDKTTT-5G3
UCC383-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown UCC383TDKTTT-5G3
Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70

Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-5G3 - 1276491-UCC383TDKTTT-5G3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-5G3
1276491-UCC383TDKTTT-5G3
PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-5G3 1276491-UCC383TDKTTT-5G3
Manufacturer: Texas Instruments Win Source Part Number: 1276491-UCC383TDKTTT -5G3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: UCC383-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: DDPAK/TO-263-3 Voltage Input MAX: 9V Voltage Dropout (Maximum): 6V @ 3A Alternative Parts (Cross-Reference): TS2937CM50 RNG; TS29150CM5.0; SPX1587AT-5-0; Introduction Date: October 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276491-UCC383TDKTTT-5G3
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 3A
Family Name: UCC383-5
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-3
Voltage Input MAX: 9V
Voltage Dropout (Maximum): 6V @ 3A
Alternative Parts (Cross-Reference): TS2937CM50 RNG; TS29150CM5.0; SPX1587AT-5-0;
Introduction Date: October 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 3A LDO Voltage Regulator IC
699-UCC383TDKTTT-5G3
5V 3A LDO Voltage Regulator IC 699-UCC383TDKTTT-5G3
5V LDO 3A Linear Regulator TO-263 Product overview: UCC383TDKTTT-5G3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UCC383TDKTTT-5G3 can be used for catalog matching and distributor lookup.

5V LDO 3A Linear Regulator TO-263 Product overview: UCC383TDKTTT-5G3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UCC383TDKTTT-5G3 can be used for catalog matching and distributor lookup.

Supplier's Site
IC REG LIN 5V 3A DDPAK/TO263-3 - 815-UCC383TDKTTT-5G3 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 5V 3A DDPAK/TO263-3
815-UCC383TDKTTT-5G3
IC REG LIN 5V 3A DDPAK/TO263-3 815-UCC383TDKTTT-5G3
IC REG LIN 5V 3A DDPAK/TO263-3

IC REG LIN 5V 3A DDPAK/TO263-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UCC383TDKTTT-5G3 1276491-UCC383TDKTTT-5G3 699-UCC383TDKTTT-5G3 815-UCC383TDKTTT-5G3
Product Name UCC383-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-5G3 5V 3A LDO Voltage Regulator IC IC REG LIN 5V 3A DDPAK/TO263-3
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Other; TO-263-4 TO-263; Other; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection
Output Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24707ARGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24259RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details