Texas Instruments UCC383-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown UCC383T-3

Description
Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-TO-220 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-TO-220 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC383-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown - UCC383T-3 - Texas Instruments
Dallas, TX, United States
UCC383-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown
UCC383T-3
UCC383-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown UCC383T-3
Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-TO-220 0 to 70

Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-TO-220 0 to 70

Buy Now Datasheet
Singapore, Singapore
3A 3.3V TO-220 LDO Voltage Regulator IC
776-UCC383T-3
3A 3.3V TO-220 LDO Voltage Regulator IC 776-UCC383T-3
3A 3.3V LDO Regulator, TO-220, 500mV Dropout Product overview: UCC383T-3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.3V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.3V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC383T-3 can be used for catalog matching and distributor lookup.

3A 3.3V LDO Regulator, TO-220, 500mV Dropout Product overview: UCC383T-3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.3V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.3V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC383T-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UCC383T-3 - 1116056-UCC383T-3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC383T-3
1116056-UCC383T-3
PMIC - PMIC - Voltage Regulators - Linear - UCC383T-3 1116056-UCC383T-3
Manufacturer: Texas Instruments Win Source Part Number: 1116056-UCC383T-3 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TO-220-3 Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1V @ 3A Operating Supply Current: 650μA Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1116056-UCC383T-3
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-220-3
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1V @ 3A
Operating Supply Current: 650μA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - UCC383T-3 - Rochester Electronics
Newburyport, MA, United States
UCC383 Low-Dropout, 3A, Linear Regulators

UCC383 Low-Dropout, 3A, Linear Regulators

Supplier's Site Datasheet
 - UCC383T-3 - Rochester Electronics
Newburyport, MA, United States
UCC383 Low-Dropout, 3A, Linear Regulators

UCC383 Low-Dropout, 3A, Linear Regulators

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8156-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8156-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8156-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC383T-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC383T-3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC383T-3
IC REG LINEAR 3.3V 3A TO220-3

IC REG LINEAR 3.3V 3A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UCC383T-3 776-UCC383T-3 1116056-UCC383T-3 UCC383T-3 296-8156-5-ND UCC383T-3
Product Name UCC383-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3A 3.3V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UCC383T-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-220 TO-220; Other; TO-220-3 Other; SIP3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25176JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24232RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ27421YZFT-G1D - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details