Texas Instruments UCC284-EP Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range UCC284SDR-5EP

Description
Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range 8-SOIC -55 to 100
Request a Quote Datasheet
Description
Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range 8-SOIC -55 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC284-EP Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range - UCC284SDR-5EP - Texas Instruments
Dallas, TX, United States
UCC284-EP Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range
UCC284SDR-5EP
UCC284-EP Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range UCC284SDR-5EP
Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range 8-SOIC -55 to 100

Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range 8-SOIC -55 to 100

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24018-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24018-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24018-1-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24018-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24018-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24018-2-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
500mA 5V SOIC LDO Voltage Regulator IC
776-UCC284SDR-5EP
500mA 5V SOIC LDO Voltage Regulator IC 776-UCC284SDR-5EP
Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range 8-SOIC 0 to 0 Product overview: UCC284SDR-5EP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC284SDR-5EP can be used for catalog matching and distributor lookup.

Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range 8-SOIC 0 to 0 Product overview: UCC284SDR-5EP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC284SDR-5EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UCC284SDR-5EP - 901729-UCC284SDR-5EP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC284SDR-5EP
901729-UCC284SDR-5EP
PMIC - PMIC - Voltage Regulators - Linear - UCC284SDR-5EP 901729-UCC284SDR-5EP
Manufacturer: Texas Instruments Win Source Part Number: 901729-UCC284SDR-5EP Operating Temperature Range: -55°C ~ 100°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UCC284 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC284SDR5EP, 296-24018-1, 296-24018-2, 296-24018-1-NDR, -V62/09609-01XE, -UCC284SDR, -296-24018-1-NDR, 296-24018-2-NDR, -296-24018-1-ND, 296-24018-6, -V62/09609-01XE-NDR, 296-24018-6-NDR, -UCC284SDR-5EP-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 901729-UCC284SDR-5EP
Operating Temperature Range: -55°C ~ 100°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UCC284
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC284SDR5EP, 296-24018-1, 296-24018-2, 296-24018-1-NDR, -V62/09609-01XE, -UCC284SDR, -296-24018-1-NDR, 296-24018-2-NDR, -296-24018-1-ND, 296-24018-6, -V62/09609-01XE-NDR, 296-24018-6-NDR, -UCC284SDR-5EP-NDR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UCC284SDR-5EP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UCC284SDR-5EP
PMIC - Voltage Regulators - Linear UCC284SDR-5EP
IC REG LINEAR -5V 500MA 8SOIC

IC REG LINEAR -5V 500MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC284SDR-5EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC284SDR-5EP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC284SDR-5EP
IC REG LINEAR -5V 500MA 8SOIC

IC REG LINEAR -5V 500MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UCC284SDR-5EP 296-24018-1-ND 776-UCC284SDR-5EP 901729-UCC284SDR-5EP UCC284SDR-5EP UCC284SDR-5EP
Product Name UCC284-EP Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 500mA 5V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UCC284SDR-5EP PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Negative Output Fixed Fixed
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D SOIC; Other; 8-SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Enable
Output Voltage -5 volts -5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24160RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details