Texas Instruments UCC283-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown UCC283TDTR-3G3

Description
Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC283-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown - UCC283TDTR-3G3 - Texas Instruments
Dallas, TX, United States
UCC283-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown
UCC283TDTR-3G3
UCC283-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown UCC283TDTR-3G3
Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85

Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3A 3.3V LDO Voltage Regulator IC
699-UCC283TDTR-3G3
3A 3.3V LDO Voltage Regulator IC 699-UCC283TDTR-3G3
3A LDO 3.3V Fixed Output, TO-263, 500mV Dropout Product overview: UCC283TDTR-3G3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UCC283TDTR-3G3 can be used for catalog matching and distributor lookup.

3A LDO 3.3V Fixed Output, TO-263, 500mV Dropout Product overview: UCC283TDTR-3G3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UCC283TDTR-3G3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - UCC283TDTR-3G3 - 798709-UCC283TDTR-3G3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC283TDTR-3G3
798709-UCC283TDTR-3G3
PMIC - PMIC - Voltage Regulators - Linear - UCC283TDTR-3G3 798709-UCC283TDTR-3G3
Manufacturer: Texas Instruments Win Source Part Number: 798709-UCC283TDTR-3G 3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: UCC283-3 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Package: DDPAK/TO-263-5 Voltage Input MAX: 9V Voltage Dropout (Maximum): 1V @ 3A Alternative Parts (Cross-Reference): LT1585CT-3.38; LT1585CT-3.3; LT1585CT-3.3#PBF; LT1585ACT-3.3#PBF; Introduction Date: October 01, 2004 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798709-UCC283TDTR-3G3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 3A
Family Name: UCC283-3
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 9V
Voltage Dropout (Maximum): 1V @ 3A
Alternative Parts (Cross-Reference): LT1585CT-3.38; LT1585CT-3.3; LT1585CT-3.3#PBF; LT1585ACT-3.3#PBF;
Introduction Date: October 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UCC283TDTR-3G3 699-UCC283TDTR-3G3 798709-UCC283TDTR-3G3
Product Name UCC283-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3A 3.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UCC283TDTR-3G3
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263-6 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24123RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25672RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z90DBTR-V110 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 14.4 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers