Texas Instruments UCC283-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown UCC283TDKTTT-3

Description
Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC283-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown - UCC283TDKTTT-3 - Texas Instruments
Dallas, TX, United States
UCC283-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown
UCC283TDKTTT-3
UCC283-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown UCC283TDKTTT-3
Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85

Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17787-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17787-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17787-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UCC283TDKTTT-3 - 798708-UCC283TDKTTT-3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC283TDKTTT-3
798708-UCC283TDKTTT-3
PMIC - PMIC - Voltage Regulators - Linear - UCC283TDKTTT-3 798708-UCC283TDKTTT-3
Manufacturer: Texas Instruments Win Source Part Number: 798708-UCC283TDKTTT- 3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: UCC283 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Package: DDPAK/TO-263-3 Voltage Input MAX: 9V Voltage Dropout (Maximum): 1V @ 3A Alternative Parts (Cross-Reference): TS1084CZ33; LX8385B-33CDT; 5962F0253502VZC; TS1084CZ-3.3; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798708-UCC283TDKTTT-3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 3A
Family Name: UCC283
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: DDPAK/TO-263-3
Voltage Input MAX: 9V
Voltage Dropout (Maximum): 1V @ 3A
Alternative Parts (Cross-Reference): TS1084CZ33; LX8385B-33CDT; 5962F0253502VZC; TS1084CZ-3.3;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - UCC283TDKTTT-3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 1V Dropout, BICMOS, PSSO3

Fixed Positive LDO Regulator, 3.3V, 1V Dropout, BICMOS, PSSO3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UCC283TDKTTT-3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UCC283TDKTTT-3
PMIC - Voltage Regulators - Linear UCC283TDKTTT-3
IC REG LIN 3.3V 3A DDPAK/TO263-3

IC REG LIN 3.3V 3A DDPAK/TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC283TDKTTT-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC283TDKTTT-3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC283TDKTTT-3
IC REG LIN 3.3V 3A DDPAK/TO263-3

IC REG LIN 3.3V 3A DDPAK/TO263-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UCC283TDKTTT-3 296-17787-2-ND 798708-UCC283TDKTTT-3 UCC283TDKTTT-3 UCC283TDKTTT-3 UCC283TDKTTT-3
Product Name UCC283-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UCC283TDKTTT-3 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Other; SMSIP3H TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501VCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201VEA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
3 suppliers
Battery Chargers - BQ24715RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details