Texas Instruments UCC383-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown UCC383TDKTTT-5

Description
Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC383-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown - UCC383TDKTTT-5 - Texas Instruments
Dallas, TX, United States
UCC383-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown
UCC383TDKTTT-5
UCC383-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown UCC383TDKTTT-5
Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70

Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-5 - 901761-UCC383TDKTTT-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-5
901761-UCC383TDKTTT-5
PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-5 901761-UCC383TDKTTT-5
Manufacturer: Texas Instruments Win Source Part Number: 901761-UCC383TDKTTT- 5 Operating Temperature Range: 0°C ~ 70°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3 Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Package: Reel - TR Mounting: Surface Mount Family Name: UCC383 Categories: Integrated Circuits (ICs) Case / Package: DDPAK/TO-263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-16029-5, 296-16029-6, -UCC383TDKTTT-5-NDR, 296-16029-1, 296-16029-1-NDR, 296-16029-2, UCC383TDKTTT-5G3, 296-16029-6-NDR, UCC383TDKTTT-5G3-ND, -296-16029-1-ND, 296-16029-5-ND, -UCC383TDKTTT-5G3, UCC383TDKTTT5, -296-16029-5-ND, 296-16029-2-NDR, -296-16029-5, -UCC383TDKTTT-5G3-ND R, -296-16029-1, -296-16029-1-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 901761-UCC383TDKTTT-5
Operating Temperature Range: 0°C ~ 70°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC383
Categories: Integrated Circuits (ICs)
Case / Package: DDPAK/TO-263-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-16029-5, 296-16029-6, -UCC383TDKTTT-5-NDR, 296-16029-1, 296-16029-1-NDR, 296-16029-2, UCC383TDKTTT-5G3, 296-16029-6-NDR, UCC383TDKTTT-5G3-ND, -296-16029-1-ND, 296-16029-5-ND, -UCC383TDKTTT-5G3, UCC383TDKTTT5, -296-16029-5-ND, 296-16029-2-NDR, -296-16029-5, -UCC383TDKTTT-5G3-NDR, -296-16029-1, -296-16029-1-NDR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-16029-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-16029-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-16029-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-16029-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-16029-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-16029-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
Low-Power 3A 5V LDO Voltage Regulator IC
776-UCC383TDKTTT-5
Low-Power 3A 5V LDO Voltage Regulator IC 776-UCC383TDKTTT-5
3A 5V LDO Voltage Regulator, Ultra-Low Dropout, TO-263 Product overview: UCC383TDKTTT-5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC383TDKTTT-5 can be used for catalog matching and distributor lookup.

3A 5V LDO Voltage Regulator, Ultra-Low Dropout, TO-263 Product overview: UCC383TDKTTT-5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC383TDKTTT-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UCC383TDKTTT-5 - Rochester Electronics
Newburyport, MA, United States
UCC383 Low-Dropout, 3A, Linear Regulators

UCC383 Low-Dropout, 3A, Linear Regulators

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
UCC383TDKTTT-5
LDO Voltage Regulators UCC383TDKTTT-5
LDO Voltage Regulators Low Power 3 Ampere

LDO Voltage Regulators Low Power 3 Ampere

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UCC383TDKTTT-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UCC383TDKTTT-5
PMIC - Voltage Regulators - Linear UCC383TDKTTT-5
IC REG LIN 5V 3A DDPAK/TO263-3

IC REG LIN 5V 3A DDPAK/TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC383TDKTTT-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC383TDKTTT-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC383TDKTTT-5
IC REG LIN 5V 3A DDPAK/TO263-3

IC REG LIN 5V 3A DDPAK/TO263-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UCC383TDKTTT-5 901761-UCC383TDKTTT-5 296-16029-1-ND 776-UCC383TDKTTT-5 UCC383TDKTTT-5 UCC383TDKTTT-5 UCC383TDKTTT-5 UCC383TDKTTT-5
Product Name UCC383-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 3A 5V LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; TO-263-4 TO-263; Other; TO-263-3 TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data