Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028682-UCC3803NG4
Length: 9.81 mm
Mounting: SMD (SMT)
Frequency: 1 MHz
Height: 4.57 mm
Weight: 523.190449 mg
Topology: Flyback, Boost
Duty Cycle: 100 %
Number of Pins: 8
Number of Outputs: 1
Output Current: 1 A
Output Voltage: 1 V
Width: 6.35 mm
Rise Time: 41 ns
Fall Time: 44 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: PDIP
Max Frequency: 1 MHz
Alternative Parts (Cross-Reference): UCC2801N; UCC28C42P; UCC3802N;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Switching Frequency: 1 MHz
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 12 V
Max Duty Cycle: 100 %
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1028682-UCC3803NG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC3803NG4 |
| Package Type | DIP; Other; PDIP |