Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102041-UCC2813PWTR-
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 1 MHz
Topology: Boost, Flyback
Duty Cycle: 50 %
Number of Pins: 8
Number of Outputs: 1
Output Current: 1 A
Output Voltage: 1 V
Rise Time: 41 ns
Fall Time: 44 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: TSSOP
Max Frequency: 1 MHz
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 1 MHz
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 12 V
Max Duty Cycle: 50 %
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1102041-UCC2813PWTR-1G4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC2813PWTR-1G4 |
| Package Type | SSOP; Other; TSSOP |