Texas Instruments UCC383-ADJ Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown UCC383T-ADJ

Description
Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 5-TO-220 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 5-TO-220 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC383-ADJ Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown - UCC383T-ADJ - Texas Instruments
Dallas, TX, United States
UCC383-ADJ Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown
UCC383T-ADJ
UCC383-ADJ Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown UCC383T-ADJ
Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 5-TO-220 0 to 70

Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 5-TO-220 0 to 70

Buy Now Datasheet
Singapore, Singapore
3A 9V TO-220 LDO Voltage Regulator IC
776-UCC383T-ADJ
3A 9V TO-220 LDO Voltage Regulator IC 776-UCC383T-ADJ
3A Adj LDO, 9V In, 400mV Dropout, TO-220 Product overview: UCC383T-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 9V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 9V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC383T-ADJ can be used for catalog matching and distributor lookup.

3A Adj LDO, 9V In, 400mV Dropout, TO-220 Product overview: UCC383T-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 9V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 9V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC383T-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UCC383T-ADJ - 1276487-UCC383T-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC383T-ADJ
1276487-UCC383T-ADJ
PMIC - PMIC - Voltage Regulators - Linear - UCC383T-ADJ 1276487-UCC383T-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1276487-UCC383T-ADJ Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: TO-220-5 Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 3A Family Name: UCC383-ADJ Output Voltage: 1.22V Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-5 Output Voltage MAX: 8.5V Voltage Input MAX: 9V Voltage Dropout (Maximum): 6V @ 3A Alternative Parts (Cross-Reference): TS1084CZ; TS1084CP; LT1585ACT; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276487-UCC383T-ADJ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: TO-220-5
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 3A
Family Name: UCC383-ADJ
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5
Output Voltage MAX: 8.5V
Voltage Input MAX: 9V
Voltage Dropout (Maximum): 6V @ 3A
Alternative Parts (Cross-Reference): TS1084CZ; TS1084CP; LT1585ACT;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8158-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8158-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8158-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5

Buy Now Datasheet
 - UCC383T-ADJ - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.2V Min, 8.5V Max, 0.6V Dropout, BICMOS, PSFM5

Adjustable Positive LDO Regulator, 1.2V Min, 8.5V Max, 0.6V Dropout, BICMOS, PSFM5

Supplier's Site Datasheet
 - UCC383T-ADJ - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.2V Min, 8.5V Max, 0.6V Dropout, BICMOS, PSFM5

Adjustable Positive LDO Regulator, 1.2V Min, 8.5V Max, 0.6V Dropout, BICMOS, PSFM5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
UCC383T-ADJ
LDO Voltage Regulators UCC383T-ADJ
LDO Voltage Regulators Low Power 3 Ampere

LDO Voltage Regulators Low Power 3 Ampere

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC383T-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC383T-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC383T-ADJ
IC REG LINEAR POS ADJ 3A TO220-5

IC REG LINEAR POS ADJ 3A TO220-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UCC383T-ADJ 776-UCC383T-ADJ 1276487-UCC383T-ADJ 296-8158-5-ND UCC383T-ADJ UCC383T-ADJ UCC383T-ADJ
Product Name UCC383-ADJ Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 3A 9V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UCC383T-ADJ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 1.2 to 8.5 volts 8.5 volts 1.22 volts 1.22 to 8.5 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25672RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIAIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
TSSOP Power Management IC - 713-BQ20Z90DBTR-V110 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 14.4 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details