Texas Instruments UCC383-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown UCC383TDKTTT-3

Description
Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC383-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown - UCC383TDKTTT-3 - Texas Instruments
Dallas, TX, United States
UCC383-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown
UCC383TDKTTT-3
UCC383-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown UCC383TDKTTT-3
Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70

Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70

Buy Now Datasheet
Singapore, Singapore
3A 3.3V LDO Voltage Regulator IC
776-UCC383TDKTTT-3
3A 3.3V LDO Voltage Regulator IC 776-UCC383TDKTTT-3
3A LDO 3.3V Fixed Output Linear Regulator TO-263 Product overview: UCC383TDKTTT-3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC383TDKTTT-3 can be used for catalog matching and distributor lookup.

3A LDO 3.3V Fixed Output Linear Regulator TO-263 Product overview: UCC383TDKTTT-3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC383TDKTTT-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UCC383TDKTTT-3 - Rochester Electronics
Newburyport, MA, United States
UCC383 Low-Dropout, 3A, Linear Regulators

UCC383 Low-Dropout, 3A, Linear Regulators

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-3 - 798731-UCC383TDKTTT-3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-3
798731-UCC383TDKTTT-3
PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-3 798731-UCC383TDKTTT-3
Manufacturer: Texas Instruments Win Source Part Number: 798731-UCC383TDKTTT- 3 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: UCC383-3 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Package: DDPAK/TO-263-3 Voltage Input MAX: 9V Voltage Dropout (Maximum): 1V @ 3A Alternative Parts (Cross-Reference): LT1585CM-3.3#TR; LT1585CM-3.38#TRPBF; LT1585CM-3.45#TR; LT1585CM-3.38; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798731-UCC383TDKTTT-3
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 3A
Family Name: UCC383-3
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: DDPAK/TO-263-3
Voltage Input MAX: 9V
Voltage Dropout (Maximum): 1V @ 3A
Alternative Parts (Cross-Reference): LT1585CM-3.3#TR; LT1585CM-3.38#TRPBF; LT1585CM-3.45#TR; LT1585CM-3.38;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-16028-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-16028-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-16028-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UCC383TDKTTT-3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UCC383TDKTTT-3
PMIC - Voltage Regulators - Linear UCC383TDKTTT-3
IC REG LIN 3.3V 3A DDPAK/TO263-3

IC REG LIN 3.3V 3A DDPAK/TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC383TDKTTT-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC383TDKTTT-3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC383TDKTTT-3
IC REG LIN 3.3V 3A DDPAK/TO263-3

IC REG LIN 3.3V 3A DDPAK/TO263-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UCC383TDKTTT-3 776-UCC383TDKTTT-3 UCC383TDKTTT-3 798731-UCC383TDKTTT-3 296-16028-2-ND UCC383TDKTTT-3 UCC383TDKTTT-3
Product Name UCC383-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3A 3.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UCC383TDKTTT-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263 Other; SMSIP3H DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
4 suppliers
Power Management IC - 713-BQ27320YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ25100AYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24800RUYT - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details