TelephoneStuff.com Avaya IP Phone 1151D1 Power Supply with Cable 700434897

Description
IP Phone 1151D1 Power Supply with Cable. Features: - 1151D1 power supply is a "desktop" - Single output 48-volt Direct Current (DC), 20-watt power supply - Power supply can operate within a wide range of Alternating Current (AC) input voltages: 90 - 264 Volts Alternating Current (VAC), 47-63 Hz - The 1151C1 power unit has a green Light Emitting Diode (LED) that shows the unit has power on the PHONE jack, pins 7&8 when AC power is applied - Replaces the older 1151B1 power supply (model #2404-010)
Description
IP Phone 1151D1 Power Supply with Cable. Features: - 1151D1 power supply is a "desktop" - Single output 48-volt Direct Current (DC), 20-watt power supply - Power supply can operate within a wide range of Alternating Current (AC) input voltages: 90 - 264 Volts Alternating Current (VAC), 47-63 Hz - The 1151C1 power unit has a green Light Emitting Diode (LED) that shows the unit has power on the PHONE jack, pins 7&8 when AC power is applied - Replaces the older 1151B1 power supply (model #2404-010)

Suppliers

Company
Product
Description
Supplier Links
Avaya IP Phone 1151D1 Power Supply with Cable - 700434897 - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya IP Phone 1151D1 Power Supply with Cable
700434897
Avaya IP Phone 1151D1 Power Supply with Cable 700434897
IP Phone 1151D1 Power Supply with Cable. Features: - 1151D1 power supply is a "desktop" - Single output 48-volt Direct Current (DC), 20-watt power supply - Power supply can operate within a wide range of Alternating Current (AC) input voltages: 90 - 264 Volts Alternating Current (VAC), 47-63 Hz - The 1151C1 power unit has a green Light Emitting Diode (LED) that shows the unit has power on the PHONE jack, pins 7&8 when AC power is applied - Replaces the older 1151B1 power supply (model #2404-010)

IP Phone 1151D1 Power Supply with Cable.
Features:
- 1151D1 power supply is a "desktop"
- Single output 48-volt Direct Current (DC), 20-watt power supply
- Power supply can operate within a wide range of Alternating Current (AC) input voltages: 90 - 264 Volts Alternating Current (VAC), 47-63 Hz
- The 1151C1 power unit has a green Light Emitting Diode (LED) that shows the unit has power on the PHONE jack, pins 7&8 when AC power is applied
- Replaces the older 1151B1 power supply (model #2404-010)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number 700434897
Product Name Avaya IP Phone 1151D1 Power Supply with Cable
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1217066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details