TelephoneStuff.com Bogen Loop Start Interface and Power Supply PRSLSI

Description
Loop Start Interface & Power Supply functions as both a loop start interface and as a 24V DC power supply. It includes Tip and Ring terminals for connection to a loop start trunk to provide paging access and enough audio capacity to drive up to 25 self-amplified speaker inputs. It also supplies 9 CU (450 mA) of regulated 24V DC power for external equipment like self-amplified speakers. Features: - 24V Talk battery supply for loop start ports - Buffered audio output for up to 25 self-amplified speakers - 9 CU (24V DC, 450 mA) power supply for external equipment - Six-terminal barrier strip - Integral flanges and rubber feet for wall or shelf mounting
Description
Loop Start Interface & Power Supply functions as both a loop start interface and as a 24V DC power supply. It includes Tip and Ring terminals for connection to a loop start trunk to provide paging access and enough audio capacity to drive up to 25 self-amplified speaker inputs. It also supplies 9 CU (450 mA) of regulated 24V DC power for external equipment like self-amplified speakers. Features: - 24V Talk battery supply for loop start ports - Buffered audio output for up to 25 self-amplified speakers - 9 CU (24V DC, 450 mA) power supply for external equipment - Six-terminal barrier strip - Integral flanges and rubber feet for wall or shelf mounting

Suppliers

Company
Product
Description
Supplier Links
Bogen Loop Start Interface and Power Supply - PRSLSI - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Loop Start Interface and Power Supply
PRSLSI
Bogen Loop Start Interface and Power Supply PRSLSI
Loop Start Interface & Power Supply functions as both a loop start interface and as a 24V DC power supply. It includes Tip and Ring terminals for connection to a loop start trunk to provide paging access and enough audio capacity to drive up to 25 self-amplified speaker inputs. It also supplies 9 CU (450 mA) of regulated 24V DC power for external equipment like self-amplified speakers. Features: - 24V Talk battery supply for loop start ports - Buffered audio output for up to 25 self-amplified speakers - 9 CU (24V DC, 450 mA) power supply for external equipment - Six-terminal barrier strip - Integral flanges and rubber feet for wall or shelf mounting

Loop Start Interface & Power Supply functions as both a loop start interface and as a 24V DC power supply. It includes Tip and Ring terminals for connection to a loop start trunk to provide paging access and enough audio capacity to drive up to 25 self-amplified speaker inputs. It also supplies 9 CU (450 mA) of regulated 24V DC power for external equipment like self-amplified speakers.
Features:
- 24V Talk battery supply for loop start ports
- Buffered audio output for up to 25 self-amplified speakers
- 9 CU (24V DC, 450 mA) power supply for external
equipment
- Six-terminal barrier strip
- Integral flanges and rubber feet for wall or shelf
mounting

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number PRSLSI
Product Name Bogen Loop Start Interface and Power Supply
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power Supply / Desktop Adapter - fsp090-aaan3-21206 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 4.74 amps
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details