TelephoneStuff.com Guardian Telecom Power Supply PS1205

Description
Designed to replace 12 volt panel power supplies in systems where battery back-up is specified. A true battery charger capable of properly charging and maintaining 12 volt battery back up systems in control and communications systems. Particularly suitable for remote locations or when interruptions to the power system are unacceptable. Features: - Equipped with an optocoupler status monitor output - Provides reliable operation in demanding applications - Capable of operating over a wide input voltage and frequency range - Rugged case design gives users mounting options to fit any application, as well as giving the power supply excellent convection cooling characteristics Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
Designed to replace 12 volt panel power supplies in systems where battery back-up is specified. A true battery charger capable of properly charging and maintaining 12 volt battery back up systems in control and communications systems. Particularly suitable for remote locations or when interruptions to the power system are unacceptable. Features: - Equipped with an optocoupler status monitor output - Provides reliable operation in demanding applications - Capable of operating over a wide input voltage and frequency range - Rugged case design gives users mounting options to fit any application, as well as giving the power supply excellent convection cooling characteristics Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
Guardian Telecom Power Supply - PS1205 - TelephoneStuff.com
Huntington Beach, CA, USA
Guardian Telecom Power Supply
PS1205
Guardian Telecom Power Supply PS1205
Designed to replace 12 volt panel power supplies in systems where battery back-up is specified. A true battery charger capable of properly charging and maintaining 12 volt battery back up systems in control and communications systems. Particularly suitable for remote locations or when interruptions to the power system are unacceptable. Features: - Equipped with an optocoupler status monitor output - Provides reliable operation in demanding applications - Capable of operating over a wide input voltage and frequency range - Rugged case design gives users mounting options to fit any application, as well as giving the power supply excellent convection cooling characteristics Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Designed to replace 12 volt panel power supplies in systems where battery back-up is specified. A true battery charger capable of properly charging and maintaining 12 volt battery back up systems in control and communications systems. Particularly suitable for remote locations or when interruptions to the power system are unacceptable.
Features:
- Equipped with an optocoupler status monitor output
- Provides reliable operation in demanding applications
- Capable of operating over a wide input voltage and frequency range
- Rugged case design gives users mounting options to fit any application, as well as giving the power supply excellent convection cooling characteristics
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number PS1205
Product Name Guardian Telecom Power Supply
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details