TelephoneStuff.com Aastra 6730i IP Telephone with AC Power Adapter A6730-0131-10-01

Description
6730i IP Telephone offers Exceptional Value in an entry level IP Telephone. A member of the carrier-grade, open-standards based 67xi SIP portfolio, this phone offers exceptional features and flexibility in an enterprise grade IP telephone. With a sleek design and a compact footprint, this multi-line SIP telephone delivers the advanced features and performance traditionally found only in higher priced products. 6730i IP Telephone Features: - Power: AC Adapter (5 V DC) Included - Up to 6 line/call appearance keys with LEDs (2 dedicated keys) - 8 programmable keys with LEDs - Preprogrammed functions include: Save, Delete, Directory, and Services - 4 Navigational keys - 10 dedicated hard keys including: Transfer, Conference, Hold, Redial, Mute, 2 volume keys, Speakerphone, Options, Goodbye, and Callers List - Multi-proxy support - Distinctive ringing, priority alerting - XML browser - Personal directory, Call forward, transfer, waiting, call timer - Caller and calling line information - Callers Log - Local 3-way Conference - Intercom with auto-answer - Paging and auto-answer capabilities - Redial list, Do Not Disturb - Programmable number pad speedial - Live dial pad support - Missed Call Notification - One-touch call transfer, conference, or call park - Busy Lamp Field (BLF) - Shared call and bridged line appearances - Dimensions: 7" W x 8.2" D x 3" H Package Content: - (1) Aastra 6730i IP Telephone - (1) Handset and Coil Cord - (2) Footstands - (1) Ethernet Cable - (1) Programmable Keys Label - (1) Wall Mounting Kit - (1) Documentation CD
Description
6730i IP Telephone offers Exceptional Value in an entry level IP Telephone. A member of the carrier-grade, open-standards based 67xi SIP portfolio, this phone offers exceptional features and flexibility in an enterprise grade IP telephone. With a sleek design and a compact footprint, this multi-line SIP telephone delivers the advanced features and performance traditionally found only in higher priced products. 6730i IP Telephone Features: - Power: AC Adapter (5 V DC) Included - Up to 6 line/call appearance keys with LEDs (2 dedicated keys) - 8 programmable keys with LEDs - Preprogrammed functions include: Save, Delete, Directory, and Services - 4 Navigational keys - 10 dedicated hard keys including: Transfer, Conference, Hold, Redial, Mute, 2 volume keys, Speakerphone, Options, Goodbye, and Callers List - Multi-proxy support - Distinctive ringing, priority alerting - XML browser - Personal directory, Call forward, transfer, waiting, call timer - Caller and calling line information - Callers Log - Local 3-way Conference - Intercom with auto-answer - Paging and auto-answer capabilities - Redial list, Do Not Disturb - Programmable number pad speedial - Live dial pad support - Missed Call Notification - One-touch call transfer, conference, or call park - Busy Lamp Field (BLF) - Shared call and bridged line appearances - Dimensions: 7" W x 8.2" D x 3" H Package Content: - (1) Aastra 6730i IP Telephone - (1) Handset and Coil Cord - (2) Footstands - (1) Ethernet Cable - (1) Programmable Keys Label - (1) Wall Mounting Kit - (1) Documentation CD

Suppliers

Company
Product
Description
Supplier Links
Aastra 6730i IP Telephone with AC Power Adapter - A6730-0131-10-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Aastra 6730i IP Telephone with AC Power Adapter
A6730-0131-10-01
Aastra 6730i IP Telephone with AC Power Adapter A6730-0131-10-01
6730i IP Telephone offers Exceptional Value in an entry level IP Telephone. A member of the carrier-grade, open-standards based 67xi SIP portfolio, this phone offers exceptional features and flexibility in an enterprise grade IP telephone. With a sleek design and a compact footprint, this multi-line SIP telephone delivers the advanced features and performance traditionally found only in higher priced products. 6730i IP Telephone Features: - Power: AC Adapter (5 V DC) Included - Up to 6 line/call appearance keys with LEDs (2 dedicated keys) - 8 programmable keys with LEDs - Preprogrammed functions include: Save, Delete, Directory, and Services - 4 Navigational keys - 10 dedicated hard keys including: Transfer, Conference, Hold, Redial, Mute, 2 volume keys, Speakerphone, Options, Goodbye, and Callers List - Multi-proxy support - Distinctive ringing, priority alerting - XML browser - Personal directory, Call forward, transfer, waiting, call timer - Caller and calling line information - Callers Log - Local 3-way Conference - Intercom with auto-answer - Paging and auto-answer capabilities - Redial list, Do Not Disturb - Programmable number pad speedial - Live dial pad support - Missed Call Notification - One-touch call transfer, conference, or call park - Busy Lamp Field (BLF) - Shared call and bridged line appearances - Dimensions: 7" W x 8.2" D x 3" H Package Content: - (1) Aastra 6730i IP Telephone - (1) Handset and Coil Cord - (2) Footstands - (1) Ethernet Cable - (1) Programmable Keys Label - (1) Wall Mounting Kit - (1) Documentation CD

6730i IP Telephone offers Exceptional Value in an entry level IP Telephone. A member of the carrier-grade, open-standards based 67xi SIP portfolio, this phone offers exceptional features and flexibility in an enterprise grade IP telephone. With a sleek design and a compact
footprint, this multi-line SIP telephone delivers the advanced features and performance traditionally found only in higher priced products.
6730i IP Telephone Features:
- Power: AC Adapter (5 V DC) Included
- Up to 6 line/call appearance keys with LEDs (2 dedicated keys)
- 8 programmable keys with LEDs
- Preprogrammed functions include: Save,
Delete, Directory, and Services
- 4 Navigational keys
- 10 dedicated hard keys including: Transfer, Conference, Hold, Redial, Mute, 2 volume keys, Speakerphone, Options, Goodbye, and Callers List
- Multi-proxy support
- Distinctive ringing, priority alerting
- XML browser
- Personal directory, Call forward, transfer, waiting, call timer
- Caller and calling line information
- Callers Log
- Local 3-way Conference
- Intercom with auto-answer
- Paging and auto-answer capabilities
- Redial list, Do Not Disturb
- Programmable number pad speedial - Live dial pad support
- Missed Call Notification
- One-touch call transfer, conference, or call park
- Busy Lamp Field (BLF)
- Shared call and bridged line appearances
- Dimensions: 7" W x 8.2" D x 3" H
Package Content:
- (1) Aastra 6730i IP Telephone
- (1) Handset and Coil Cord
- (2) Footstands
- (1) Ethernet Cable
- (1) Programmable Keys Label
- (1) Wall Mounting Kit
- (1) Documentation CD

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number A6730-0131-10-01
Product Name Aastra 6730i IP Telephone with AC Power Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Mini Encapsulated - With Screw Terminals, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details