TelephoneStuff.com Bogen Switch Mode Power Supply - 1 A SPS2410

Description
1 A Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, making it suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. Features: - Switching technology provides large current capacity in compact package - Can be connected to both barrel-type connectors or screw terminal connections - Easy and secure wall mount with holster - Generates little heat - Input: 120V AC, 60 Hz - Output: 24V DC at 1 A, Regulated - Connections: Pluggable terminal strip - UL listed
Description
1 A Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, making it suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. Features: - Switching technology provides large current capacity in compact package - Can be connected to both barrel-type connectors or screw terminal connections - Easy and secure wall mount with holster - Generates little heat - Input: 120V AC, 60 Hz - Output: 24V DC at 1 A, Regulated - Connections: Pluggable terminal strip - UL listed

Suppliers

Company
Product
Description
Supplier Links
Bogen Switch Mode Power Supply - 1 A - SPS2410 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Switch Mode Power Supply - 1 A
SPS2410
Bogen Switch Mode Power Supply - 1 A SPS2410
1 A Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, making it suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. Features: - Switching technology provides large current capacity in compact package - Can be connected to both barrel-type connectors or screw terminal connections - Easy and secure wall mount with holster - Generates little heat - Input: 120V AC, 60 Hz - Output: 24V DC at 1 A, Regulated - Connections: Pluggable terminal strip - UL listed

1 A Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, making it suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems.
Features:
- Switching technology provides large current capacity in compact package
- Can be connected to both barrel-type connectors or screw terminal connections
- Easy and secure wall mount with holster
- Generates little heat
- Input: 120V AC, 60 Hz
- Output: 24V DC at 1 A, Regulated
- Connections: Pluggable terminal strip
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number SPS2410
Product Name Bogen Switch Mode Power Supply - 1 A
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227090 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details