TelephoneStuff.com Aastra 48V AC Power Adapter D0023-0041-01-00

Description
North American Input Plug, 48V AC Power Adapter. Compatible Aastra Phones: - Aastra 9133i - Aastra 480i - Aastra 480i CT - Aastra 51i - Aastra 53i
Description
North American Input Plug, 48V AC Power Adapter. Compatible Aastra Phones: - Aastra 9133i - Aastra 480i - Aastra 480i CT - Aastra 51i - Aastra 53i

Suppliers

Company
Product
Description
Supplier Links
Aastra 48V AC Power Adapter - D0023-0041-01-00 - TelephoneStuff.com
Huntington Beach, CA, USA
Aastra 48V AC Power Adapter
D0023-0041-01-00
Aastra 48V AC Power Adapter D0023-0041-01-00
North American Input Plug, 48V AC Power Adapter. Compatible Aastra Phones: - Aastra 9133i - Aastra 480i - Aastra 480i CT - Aastra 51i - Aastra 53i

North American Input Plug, 48V AC Power Adapter.
Compatible Aastra Phones:
- Aastra 9133i
- Aastra 480i
- Aastra 480i CT
- Aastra 51i
- Aastra 53i

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number D0023-0041-01-00
Product Name Aastra 48V AC Power Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details