TelephoneStuff.com Cisco Dual AC 875W Power Supply IGX8420-AC2-2

Description
Dual AC 875W Power Supply; dual AC input (redundant).
Description
Dual AC 875W Power Supply; dual AC input (redundant).

Suppliers

Company
Product
Description
Supplier Links
Cisco Dual AC 875W Power Supply - IGX8420-AC2-2 - TelephoneStuff.com
Huntington Beach, CA, USA
Cisco Dual AC 875W Power Supply
IGX8420-AC2-2
Cisco Dual AC 875W Power Supply IGX8420-AC2-2
Dual AC 875W Power Supply; dual AC input (redundant).

Dual AC 875W Power Supply; dual AC input (redundant).

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number IGX8420-AC2-2
Product Name Cisco Dual AC 875W Power Supply
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details