TelephoneStuff.com Aiphone Pantilt Color Video Hands-Free Master with Built-.. JAS-2MECD

Description
Open voice, color video master monitor that allows the connection of up to two video door stations, 2 CCTV cameras and 2 additional sub monitors. Surface mount door station used with the JA open voice, color video entry series. The unit mounts to a 1-gang box and is made from sturdy ABS plastic with a clear Lexan lens cover. Features: - Color Pantilt CCD camera - Speaker and mic for communication - Illuminated call button and white illumination - LED for low light conditions - 4" TFT Color monitor - Talk button for PTT or VOX activate communication - PanTilt controls - Video output - Selective door release button - Call-in LED's - Door chime, communication volume controls, and brightness control
Description
Open voice, color video master monitor that allows the connection of up to two video door stations, 2 CCTV cameras and 2 additional sub monitors. Surface mount door station used with the JA open voice, color video entry series. The unit mounts to a 1-gang box and is made from sturdy ABS plastic with a clear Lexan lens cover. Features: - Color Pantilt CCD camera - Speaker and mic for communication - Illuminated call button and white illumination - LED for low light conditions - 4" TFT Color monitor - Talk button for PTT or VOX activate communication - PanTilt controls - Video output - Selective door release button - Call-in LED's - Door chime, communication volume controls, and brightness control

Suppliers

Company
Product
Description
Supplier Links
Aiphone Pantilt Color Video Hands-Free Master with Built-.. - JAS-2MECD - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone Pantilt Color Video Hands-Free Master with Built-..
JAS-2MECD
Aiphone Pantilt Color Video Hands-Free Master with Built-.. JAS-2MECD
Open voice, color video master monitor that allows the connection of up to two video door stations, 2 CCTV cameras and 2 additional sub monitors. Surface mount door station used with the JA open voice, color video entry series. The unit mounts to a 1-gang box and is made from sturdy ABS plastic with a clear Lexan lens cover. Features: - Color Pantilt CCD camera - Speaker and mic for communication - Illuminated call button and white illumination - LED for low light conditions - 4" TFT Color monitor - Talk button for PTT or VOX activate communication - PanTilt controls - Video output - Selective door release button - Call-in LED's - Door chime, communication volume controls, and brightness control

Open voice, color video master monitor that allows the connection of up to two video door stations, 2 CCTV cameras and 2 additional sub monitors. Surface mount door station used with the JA open voice, color video entry series. The unit mounts to a 1-gang box and is made from sturdy ABS plastic with a clear Lexan lens cover.
Features:
- Color Pantilt CCD camera
- Speaker and mic for communication
- Illuminated call button and white illumination
- LED for low light conditions
- 4" TFT Color monitor
- Talk button for PTT or VOX activate communication
- PanTilt controls
- Video output
- Selective door release button
- Call-in LED's
- Door chime, communication volume controls, and brightness control

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number JAS-2MECD
Product Name Aiphone Pantilt Color Video Hands-Free Master with Built-..
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
800W Enclosed Frame Power Supply w/ PFC, Single Output - QPDF-800 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Features Power Factor Correction
DC Output Voltage 24.0 to 48.0 volts
View Details