TelephoneStuff.com Valcom 0.6 Amp Receptacle Mount Power Supply VP-624B

Description
0.6 Amp Receptacle Mount Power Supply provides 24 V DC / 120 V AC Linear Power. Receptacle mount power supply designed to be used with a third wire grounded receptacle, or a cold water pipe or earth ground may be connected to the positive screw terminal using 14AWG ground wire. Power Supply Features: - DC Output: -24 V DC, 600 mA - Power Requirements: 120 V AC, 60 Hz, 36 W - Dimensions: 5.5" H x 3.30" W x 3.25" D - Control Unit Power Requirements: +12 Valcom Power Units
Description
0.6 Amp Receptacle Mount Power Supply provides 24 V DC / 120 V AC Linear Power. Receptacle mount power supply designed to be used with a third wire grounded receptacle, or a cold water pipe or earth ground may be connected to the positive screw terminal using 14AWG ground wire. Power Supply Features: - DC Output: -24 V DC, 600 mA - Power Requirements: 120 V AC, 60 Hz, 36 W - Dimensions: 5.5" H x 3.30" W x 3.25" D - Control Unit Power Requirements: +12 Valcom Power Units

Suppliers

Company
Product
Description
Supplier Links
Valcom 0.6 Amp Receptacle Mount Power Supply - VP-624B - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 0.6 Amp Receptacle Mount Power Supply
VP-624B
Valcom 0.6 Amp Receptacle Mount Power Supply VP-624B
0.6 Amp Receptacle Mount Power Supply provides 24 V DC / 120 V AC Linear Power. Receptacle mount power supply designed to be used with a third wire grounded receptacle, or a cold water pipe or earth ground may be connected to the positive screw terminal using 14AWG ground wire. Power Supply Features: - DC Output: -24 V DC, 600 mA - Power Requirements: 120 V AC, 60 Hz, 36 W - Dimensions: 5.5" H x 3.30" W x 3.25" D - Control Unit Power Requirements: +12 Valcom Power Units

0.6 Amp Receptacle Mount Power Supply provides 24 V DC / 120 V AC Linear Power. Receptacle mount power supply designed to be used with a third wire grounded receptacle, or a cold water pipe or earth ground may be connected to the positive screw terminal using 14AWG ground wire.
Power Supply Features:
- DC Output: -24 V DC, 600 mA
- Power Requirements: 120 V AC, 60 Hz, 36 W
- Dimensions: 5.5" H x 3.30" W x 3.25" D
- Control Unit Power Requirements: +12 Valcom Power Units

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number VP-624B
Product Name Valcom 0.6 Amp Receptacle Mount Power Supply
Technology Linear Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Bench Power Supplies - 1025991 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 80.0 volts
DC Output Current 10 amps
View Details