TelephoneStuff.com Leviton Versatile AC/DC Power Supply Module 47605-PSC

Description
Versatile DC Power Supply with Six 12 VDC Power Jacks provides surge or non-surge power for Structured Media Center Enclosures. DC Power Supply Features: - 3.34A total and Two NEMA 15R AC Receptacles @ 15A total - Mounts into opening at bottom of SMC mounts to back surface of SMC using integral bracket and push pins - Unit available with 2, 4 or 6 120V/15A Hospital Grade Outlets - Surge and non-surge versions available - J-Box and 4 Outlet Module include alarm for unprotected power in surge conditions - 6-Outlet Module features diagnostic LED indicating surge protection is operating - 6-Outlet Module features manually resettable circuit breaker - Unit works with Decora Home Control products and other power line carriers - Inputs: 1 @ 15A/120V and 2 @ 15A/120V
Description
Versatile DC Power Supply with Six 12 VDC Power Jacks provides surge or non-surge power for Structured Media Center Enclosures. DC Power Supply Features: - 3.34A total and Two NEMA 15R AC Receptacles @ 15A total - Mounts into opening at bottom of SMC mounts to back surface of SMC using integral bracket and push pins - Unit available with 2, 4 or 6 120V/15A Hospital Grade Outlets - Surge and non-surge versions available - J-Box and 4 Outlet Module include alarm for unprotected power in surge conditions - 6-Outlet Module features diagnostic LED indicating surge protection is operating - 6-Outlet Module features manually resettable circuit breaker - Unit works with Decora Home Control products and other power line carriers - Inputs: 1 @ 15A/120V and 2 @ 15A/120V

Suppliers

Company
Product
Description
Supplier Links
Leviton Versatile AC/DC Power Supply Module - 47605-PSC - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Versatile AC/DC Power Supply Module
47605-PSC
Leviton Versatile AC/DC Power Supply Module 47605-PSC
Versatile DC Power Supply with Six 12 VDC Power Jacks provides surge or non-surge power for Structured Media Center Enclosures. DC Power Supply Features: - 3.34A total and Two NEMA 15R AC Receptacles @ 15A total - Mounts into opening at bottom of SMC mounts to back surface of SMC using integral bracket and push pins - Unit available with 2, 4 or 6 120V/15A Hospital Grade Outlets - Surge and non-surge versions available - J-Box and 4 Outlet Module include alarm for unprotected power in surge conditions - 6-Outlet Module features diagnostic LED indicating surge protection is operating - 6-Outlet Module features manually resettable circuit breaker - Unit works with Decora Home Control products and other power line carriers - Inputs: 1 @ 15A/120V and 2 @ 15A/120V

Versatile DC Power Supply with Six 12 VDC Power Jacks provides surge or non-surge power for Structured Media Center Enclosures.
DC Power Supply Features:
- 3.34A total and Two NEMA 15R AC
Receptacles @ 15A total
- Mounts into opening at bottom of SMC mounts to back surface of SMC using integral bracket and push pins
- Unit available with 2, 4 or 6 120V/15A Hospital Grade Outlets
- Surge and non-surge versions available
- J-Box and 4 Outlet Module include alarm for unprotected power in surge conditions
- 6-Outlet Module features diagnostic LED indicating surge protection is operating
- 6-Outlet Module features manually resettable circuit breaker
- Unit works with Decora Home Control products and other power line carriers
- Inputs: 1 @ 15A/120V and 2 @ 15A/120V

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number 47605-PSC
Product Name Leviton Versatile AC/DC Power Supply Module
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details