TelephoneStuff.com Samsung 24VAC at 8.0 Amp/16 Fused Outputs Power Supply GV-M24816UL

Description
24VAC at 8.0 Amp/16 Fused Outputs Power Supply. Features: - Input: 115V AC 50/60Hz, 1.8 amp - Sixteen 24v AC individually fused outputs - 8 amps (200VA) supply current - Output fuses are rated at 3 amp/115V AC - Two main fuses are rated at 5 amp/115V AC - Surge protection - AC power LED indicator - Power ON/OFF switch - Spare fuses included - Unit maintains camera synchronization - Blade type fuses (automotive type) - UL listed
Description
24VAC at 8.0 Amp/16 Fused Outputs Power Supply. Features: - Input: 115V AC 50/60Hz, 1.8 amp - Sixteen 24v AC individually fused outputs - 8 amps (200VA) supply current - Output fuses are rated at 3 amp/115V AC - Two main fuses are rated at 5 amp/115V AC - Surge protection - AC power LED indicator - Power ON/OFF switch - Spare fuses included - Unit maintains camera synchronization - Blade type fuses (automotive type) - UL listed

Suppliers

Company
Product
Description
Supplier Links
Samsung 24VAC at 8.0 Amp/16 Fused Outputs Power Supply - GV-M24816UL - TelephoneStuff.com
Huntington Beach, CA, USA
Samsung 24VAC at 8.0 Amp/16 Fused Outputs Power Supply
GV-M24816UL
Samsung 24VAC at 8.0 Amp/16 Fused Outputs Power Supply GV-M24816UL
24VAC at 8.0 Amp/16 Fused Outputs Power Supply. Features: - Input: 115V AC 50/60Hz, 1.8 amp - Sixteen 24v AC individually fused outputs - 8 amps (200VA) supply current - Output fuses are rated at 3 amp/115V AC - Two main fuses are rated at 5 amp/115V AC - Surge protection - AC power LED indicator - Power ON/OFF switch - Spare fuses included - Unit maintains camera synchronization - Blade type fuses (automotive type) - UL listed

24VAC at 8.0 Amp/16 Fused Outputs Power Supply.
Features:
- Input: 115V AC 50/60Hz, 1.8 amp
- Sixteen 24v AC individually fused outputs
- 8 amps (200VA) supply current
- Output fuses are rated at 3 amp/115V AC
- Two main fuses are rated at 5 amp/115V AC
- Surge protection
- AC power LED indicator
- Power ON/OFF switch
- Spare fuses included
- Unit maintains camera synchronization
- Blade type fuses (automotive type)
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number GV-M24816UL
Product Name Samsung 24VAC at 8.0 Amp/16 Fused Outputs Power Supply
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QGKF-150-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers