TelephoneStuff.com Bogen Linear Power Supply PRS2403

Description
Linear Power Supply is designed to supply power to 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, and is suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. Features: - Digital switching technology provides large current capacities in small packages with minimal heat generation (SPS models) - 24V DC Output - Wide selection of current capacities (300 mA to 5.4A range (+6 to +108 CU’s)) - Pluggable terminal strips (SPS2410, SPS2425, and SPS2454) for added ease of installation - Mounting holsters for easy and secure wall mounting (SPS2410, SPS2425, and SPS2454) PRS2403 and SPS2406 offer barrel-type connectors or stripped and tinned wire for flexibility and convenience)
Description
Linear Power Supply is designed to supply power to 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, and is suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. Features: - Digital switching technology provides large current capacities in small packages with minimal heat generation (SPS models) - 24V DC Output - Wide selection of current capacities (300 mA to 5.4A range (+6 to +108 CU’s)) - Pluggable terminal strips (SPS2410, SPS2425, and SPS2454) for added ease of installation - Mounting holsters for easy and secure wall mounting (SPS2410, SPS2425, and SPS2454) PRS2403 and SPS2406 offer barrel-type connectors or stripped and tinned wire for flexibility and convenience)

Suppliers

Company
Product
Description
Supplier Links
Bogen Linear Power Supply - PRS2403 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Linear Power Supply
PRS2403
Bogen Linear Power Supply PRS2403
Linear Power Supply is designed to supply power to 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, and is suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. Features: - Digital switching technology provides large current capacities in small packages with minimal heat generation (SPS models) - 24V DC Output - Wide selection of current capacities (300 mA to 5.4A range (+6 to +108 CU’s)) - Pluggable terminal strips (SPS2410, SPS2425, and SPS2454) for added ease of installation - Mounting holsters for easy and secure wall mounting (SPS2410, SPS2425, and SPS2454) PRS2403 and SPS2406 offer barrel-type connectors or stripped and tinned wire for flexibility and convenience)

Linear Power Supply is designed to supply power to 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, and is suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems.
Features:
- Digital switching technology provides large current capacities in small packages with minimal heat generation (SPS models)
- 24V DC Output
- Wide selection of current capacities (300 mA to
5.4A range (+6 to +108 CU’s))
- Pluggable terminal strips (SPS2410, SPS2425, and SPS2454) for added ease of installation
- Mounting holsters for easy and secure wall mounting (SPS2410, SPS2425, and SPS2454) PRS2403 and SPS2406 offer barrel-type connectors or stripped and tinned wire for
flexibility and convenience)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number PRS2403
Product Name Bogen Linear Power Supply
Technology Linear Power Supply; Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Desktop, Wall Power Adapters - BB-SMI6-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details