TelephoneStuff.com Nortel IP Phone 2004 with Power Supply (Formerly known as.. I2004

Description
IP Phone 2004 is a professional-level desktop VOIP Phone which is ideally suited for managers, knowledge workers and administrative staff. IP Phone 2004 supports up to twelve user-defined line / programmable feature keys* and comes standard with a large monochrome display which can support converged (voice and data) applications presentation in textual format, high-quality audio speakerphone, an integrated IEEE 10/100 Ethernet switch, context-sensitive soft keys and leverages a robust suite of business communication features as delivered by Nortel Communication Servers such as Business Communications Manager, Communication Server 1000, Communication Server 2100, Multimedia Communications Server 5100 and Meridian 1. Nortel IP Phone Features: - Flash downloadable firmware - Available in charcoal and ether gray - Hold, release, mute keys - Volume control bar - Programmable feature keys - Handsfree speakerphone - Feature keys - Large LCD display 5x24 character - Multiple lines - Message waiting lamp and visual ring indicator - Headset port and headset key - High quality phone
Description
IP Phone 2004 is a professional-level desktop VOIP Phone which is ideally suited for managers, knowledge workers and administrative staff. IP Phone 2004 supports up to twelve user-defined line / programmable feature keys* and comes standard with a large monochrome display which can support converged (voice and data) applications presentation in textual format, high-quality audio speakerphone, an integrated IEEE 10/100 Ethernet switch, context-sensitive soft keys and leverages a robust suite of business communication features as delivered by Nortel Communication Servers such as Business Communications Manager, Communication Server 1000, Communication Server 2100, Multimedia Communications Server 5100 and Meridian 1. Nortel IP Phone Features: - Flash downloadable firmware - Available in charcoal and ether gray - Hold, release, mute keys - Volume control bar - Programmable feature keys - Handsfree speakerphone - Feature keys - Large LCD display 5x24 character - Multiple lines - Message waiting lamp and visual ring indicator - Headset port and headset key - High quality phone

Suppliers

Company
Product
Description
Supplier Links
Nortel IP Phone 2004 with Power Supply (Formerly known as.. - I2004 - TelephoneStuff.com
Huntington Beach, CA, USA
Nortel IP Phone 2004 with Power Supply (Formerly known as..
I2004
Nortel IP Phone 2004 with Power Supply (Formerly known as.. I2004
IP Phone 2004 is a professional-level desktop VOIP Phone which is ideally suited for managers, knowledge workers and administrative staff. IP Phone 2004 supports up to twelve user-defined line / programmable feature keys* and comes standard with a large monochrome display which can support converged (voice and data) applications presentation in textual format, high-quality audio speakerphone, an integrated IEEE 10/100 Ethernet switch, context-sensitive soft keys and leverages a robust suite of business communication features as delivered by Nortel Communication Servers such as Business Communications Manager, Communication Server 1000, Communication Server 2100, Multimedia Communications Server 5100 and Meridian 1. Nortel IP Phone Features: - Flash downloadable firmware - Available in charcoal and ether gray - Hold, release, mute keys - Volume control bar - Programmable feature keys - Handsfree speakerphone - Feature keys - Large LCD display 5x24 character - Multiple lines - Message waiting lamp and visual ring indicator - Headset port and headset key - High quality phone

IP Phone 2004 is a professional-level desktop VOIP Phone which is ideally suited for managers, knowledge workers and administrative staff. IP Phone 2004 supports up to twelve user-defined line / programmable feature keys* and comes standard with a large monochrome display which can support converged (voice and data) applications presentation in textual format, high-quality audio speakerphone, an integrated IEEE 10/100 Ethernet switch, context-sensitive soft keys and leverages a robust suite of business communication features as delivered by Nortel Communication Servers such as Business Communications Manager, Communication Server 1000, Communication Server 2100, Multimedia Communications Server 5100 and Meridian 1.
Nortel IP Phone Features:
- Flash downloadable firmware
- Available in charcoal and ether gray
- Hold, release, mute keys
- Volume control bar
- Programmable feature keys
- Handsfree speakerphone
- Feature keys
- Large LCD display 5x24 character
- Multiple lines
- Message waiting lamp and visual ring indicator
- Headset port and headset key
- High quality phone

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number I2004
Product Name Nortel IP Phone 2004 with Power Supply (Formerly known as..
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1242183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance RoHS Compliant
View Details