TelephoneStuff.com Bogen Switch Mode Power Supply - 600 mA SPS2406

Description
600 mA Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, making it suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. Features: - Switching technology provides large current capacity in compact package - Can be connected to both barrel-type connectors or screw terminal connections - Easy flange mount - Generates little heat - Input: 120V AC, 60 Hz - Output: 24V DC at 600 mA, Regulated - Connections: Wires, barrel-type - UL listed
Description
600 mA Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, making it suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. Features: - Switching technology provides large current capacity in compact package - Can be connected to both barrel-type connectors or screw terminal connections - Easy flange mount - Generates little heat - Input: 120V AC, 60 Hz - Output: 24V DC at 600 mA, Regulated - Connections: Wires, barrel-type - UL listed

Suppliers

Company
Product
Description
Supplier Links
Bogen Switch Mode Power Supply - 600 mA - SPS2406 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Switch Mode Power Supply - 600 mA
SPS2406
Bogen Switch Mode Power Supply - 600 mA SPS2406
600 mA Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, making it suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. Features: - Switching technology provides large current capacity in compact package - Can be connected to both barrel-type connectors or screw terminal connections - Easy flange mount - Generates little heat - Input: 120V AC, 60 Hz - Output: 24V DC at 600 mA, Regulated - Connections: Wires, barrel-type - UL listed

600 mA Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment,
or 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, making it suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems.
Features:
- Switching technology provides large current capacity in compact package
- Can be connected to both barrel-type connectors or screw terminal connections
- Easy flange mount
- Generates little heat
- Input: 120V AC, 60 Hz
- Output: 24V DC at 600 mA, Regulated
- Connections: Wires, barrel-type
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number SPS2406
Product Name Bogen Switch Mode Power Supply - 600 mA
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details