TelephoneStuff.com Spaun USA SN19800 Power Supply SN-19-800

Description
TSN 19/800 is DC stabilized. Features: - Line 110V/60Hz - To power LNBs, amps, via coax cable - To add remote power - Max. Power Consumption: 16W - Through Loss: Each Path: 1dB - Max. Output: 2X400mA - Gain: - Primary: 110V - Secondary: 13/19
Description
TSN 19/800 is DC stabilized. Features: - Line 110V/60Hz - To power LNBs, amps, via coax cable - To add remote power - Max. Power Consumption: 16W - Through Loss: Each Path: 1dB - Max. Output: 2X400mA - Gain: - Primary: 110V - Secondary: 13/19

Suppliers

Company
Product
Description
Supplier Links
Spaun USA SN19800 Power Supply - SN-19-800 - TelephoneStuff.com
Huntington Beach, CA, USA
Spaun USA SN19800 Power Supply
SN-19-800
Spaun USA SN19800 Power Supply SN-19-800
TSN 19/800 is DC stabilized. Features: - Line 110V/60Hz - To power LNBs, amps, via coax cable - To add remote power - Max. Power Consumption: 16W - Through Loss: Each Path: 1dB - Max. Output: 2X400mA - Gain: - Primary: 110V - Secondary: 13/19

TSN 19/800 is DC stabilized.
Features:
- Line 110V/60Hz
- To power LNBs, amps, via coax cable
- To add remote power
- Max. Power Consumption: 16W
- Through Loss: Each Path: 1dB
- Max. Output: 2X400mA
- Gain:
- Primary: 110V
- Secondary: 13/19

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number SN-19-800
Product Name Spaun USA SN19800 Power Supply
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
High Voltage Power Supplies - 802L-1KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details