TelephoneStuff.com Bogen Switch Mode Power Supply - 5.4 A SPS2454

Description
5.4 A Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, making it suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. Features: - Switching technology provides large current capacity in compact package - Can be connected to both barrel-type connectors or screw terminal connections - Easy and secure wall mount with holster - Generates little heat - Input: 120V AC, 60 Hz - Output: 24V DC at 5.4 A, Regulated - Connections: Pluggable terminal strip - UL listed
Description
5.4 A Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, making it suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. Features: - Switching technology provides large current capacity in compact package - Can be connected to both barrel-type connectors or screw terminal connections - Easy and secure wall mount with holster - Generates little heat - Input: 120V AC, 60 Hz - Output: 24V DC at 5.4 A, Regulated - Connections: Pluggable terminal strip - UL listed

Suppliers

Company
Product
Description
Supplier Links
Bogen Switch Mode Power Supply - 5.4 A - SPS2454 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Switch Mode Power Supply - 5.4 A
SPS2454
Bogen Switch Mode Power Supply - 5.4 A SPS2454
5.4 A Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, making it suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. Features: - Switching technology provides large current capacity in compact package - Can be connected to both barrel-type connectors or screw terminal connections - Easy and secure wall mount with holster - Generates little heat - Input: 120V AC, 60 Hz - Output: 24V DC at 5.4 A, Regulated - Connections: Pluggable terminal strip - UL listed

5.4 A Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, making it suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems.
Features:
- Switching technology provides large current capacity in compact package
- Can be connected to both barrel-type connectors or screw terminal connections
- Easy and secure wall mount with holster
- Generates little heat
- Input: 120V AC, 60 Hz
- Output: 24V DC at 5.4 A, Regulated
- Connections: Pluggable terminal strip
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number SPS2454
Product Name Bogen Switch Mode Power Supply - 5.4 A
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2171-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details