TelephoneStuff.com Aiphone 18V DC Power Supply PS-1820UL

Description
18 V DC, 2 A Power supply for Aiphone Systems. Power Supply Features: - Input Voltage and Capacity: 100-240V AC, 50/60Hz, 45W/75-95VA - Output Voltage: 18 V DC, 2 A - Dimensions: 6 9/16 H x 3 9/16 W x 2 D Aiphone Wire Required: - Use Wire 871802
Description
18 V DC, 2 A Power supply for Aiphone Systems. Power Supply Features: - Input Voltage and Capacity: 100-240V AC, 50/60Hz, 45W/75-95VA - Output Voltage: 18 V DC, 2 A - Dimensions: 6 9/16 H x 3 9/16 W x 2 D Aiphone Wire Required: - Use Wire 871802

Suppliers

Company
Product
Description
Supplier Links
Aiphone 18V DC Power Supply - PS-1820UL - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone 18V DC Power Supply
PS-1820UL
Aiphone 18V DC Power Supply PS-1820UL
18 V DC, 2 A Power supply for Aiphone Systems. Power Supply Features: - Input Voltage and Capacity: 100-240V AC, 50/60Hz, 45W/75-95VA - Output Voltage: 18 V DC, 2 A - Dimensions: 6 9/16 H x 3 9/16 W x 2 D Aiphone Wire Required: - Use Wire 871802

18 V DC, 2 A Power supply for Aiphone Systems.
Power Supply Features:
- Input Voltage and Capacity: 100-240V AC, 50/60Hz, 45W/75-95VA
- Output Voltage: 18 V DC, 2 A
- Dimensions: 6 9/16 H x 3 9/16 W x 2 D
Aiphone Wire Required:
- Use Wire 871802

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number PS-1820UL
Product Name Aiphone 18V DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / Desktop Programmable DC Power - ea-psi-9200-15-dt-29598 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 200.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details