TelephoneStuff.com Panasonic AC Adapter 9V 350mA KX-TCA1

Description
AC Adapter for use with many Panasonic phones. Features: - Input - 120V 60Hz - Output - 9VDC 350mA - Color - Dark Grey
Description
AC Adapter for use with many Panasonic phones. Features: - Input - 120V 60Hz - Output - 9VDC 350mA - Color - Dark Grey

Suppliers

Company
Product
Description
Supplier Links
Panasonic AC Adapter 9V 350mA - KX-TCA1 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic AC Adapter 9V 350mA
KX-TCA1
Panasonic AC Adapter 9V 350mA KX-TCA1
AC Adapter for use with many Panasonic phones. Features: - Input - 120V 60Hz - Output - 9VDC 350mA - Color - Dark Grey

AC Adapter for use with many Panasonic phones.
Features:
- Input - 120V 60Hz
- Output - 9VDC 350mA
- Color - Dark Grey

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number KX-TCA1
Product Name Panasonic AC Adapter 9V 350mA
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details