TelephoneStuff.com Samsung 24VAC at 4 Amp/8 Fused Outputs Power Supply GV-M2448UL

Description
24VAC at 4 Amp/8 Fused Outputs Power Supply. Power Supply Features: - Input: 115V AC 50/60Hz, 0.9 amp - 4 amps (100VA) supply current - Eight (8) 24 V AC individually fused outputs - Output fuses are rated at 3 amp/250V AC - Main fuse is rated at 5 amp/250V AC - Surge protected outputs - AC power LED indicator - Power ON/OFF switch - Spare fuses included - Unit maintains camera synchronization - Blade type fuses (automotive type) - UL listed
Description
24VAC at 4 Amp/8 Fused Outputs Power Supply. Power Supply Features: - Input: 115V AC 50/60Hz, 0.9 amp - 4 amps (100VA) supply current - Eight (8) 24 V AC individually fused outputs - Output fuses are rated at 3 amp/250V AC - Main fuse is rated at 5 amp/250V AC - Surge protected outputs - AC power LED indicator - Power ON/OFF switch - Spare fuses included - Unit maintains camera synchronization - Blade type fuses (automotive type) - UL listed

Suppliers

Company
Product
Description
Supplier Links
Samsung 24VAC at 4 Amp/8 Fused Outputs Power Supply - GV-M2448UL - TelephoneStuff.com
Huntington Beach, CA, USA
Samsung 24VAC at 4 Amp/8 Fused Outputs Power Supply
GV-M2448UL
Samsung 24VAC at 4 Amp/8 Fused Outputs Power Supply GV-M2448UL
24VAC at 4 Amp/8 Fused Outputs Power Supply. Power Supply Features: - Input: 115V AC 50/60Hz, 0.9 amp - 4 amps (100VA) supply current - Eight (8) 24 V AC individually fused outputs - Output fuses are rated at 3 amp/250V AC - Main fuse is rated at 5 amp/250V AC - Surge protected outputs - AC power LED indicator - Power ON/OFF switch - Spare fuses included - Unit maintains camera synchronization - Blade type fuses (automotive type) - UL listed

24VAC at 4 Amp/8 Fused Outputs Power Supply.
Power Supply Features:
- Input: 115V AC 50/60Hz, 0.9 amp
- 4 amps (100VA) supply current
- Eight (8) 24 V AC individually fused outputs
- Output fuses are rated at 3 amp/250V AC
- Main fuse is rated at 5 amp/250V AC
- Surge protected outputs
- AC power LED indicator
- Power ON/OFF switch
- Spare fuses included
- Unit maintains camera synchronization
- Blade type fuses (automotive type)
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number GV-M2448UL
Product Name Samsung 24VAC at 4 Amp/8 Fused Outputs Power Supply
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPSF-200-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Features Power Factor Correction
View Details
Switched-mode power supply 24 V DC - DN4034 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers