TelephoneStuff.com Nortel BCM Expansion Cabinet with Universal Power Supply.. NT7B14AAAE

Description
The Nortel Expansion Cabinet is a cost-effective way to increase the capacity of the Business Communications Manager (BCM). Connection is via a DS256 Cable directly from the Media Services Card to the Expansion Cabinet. The Expansion Cabinet is Backwards-Compatible with earlier BCM Releases. It also contains a Cooling Fan, a Power Supply, and a Hub Card. Expansion Cabinet Features: - 6 Expansion Bays for MBM - One RJ45 connector for the interface to the MSC - Six DS256 Module Connectors - Includes Universal Power Supply (UPS) - Includes 5m cord for connecting to BCM - Supports the following Media Bay Modules: - CTM 4/8 - DSM 16+/32+ - 4 x 16 (Combo) - ASM - BRIM S/T - FEM - Does Not Support DTI or DDIM
Description
The Nortel Expansion Cabinet is a cost-effective way to increase the capacity of the Business Communications Manager (BCM). Connection is via a DS256 Cable directly from the Media Services Card to the Expansion Cabinet. The Expansion Cabinet is Backwards-Compatible with earlier BCM Releases. It also contains a Cooling Fan, a Power Supply, and a Hub Card. Expansion Cabinet Features: - 6 Expansion Bays for MBM - One RJ45 connector for the interface to the MSC - Six DS256 Module Connectors - Includes Universal Power Supply (UPS) - Includes 5m cord for connecting to BCM - Supports the following Media Bay Modules: - CTM 4/8 - DSM 16+/32+ - 4 x 16 (Combo) - ASM - BRIM S/T - FEM - Does Not Support DTI or DDIM

Suppliers

Company
Product
Description
Supplier Links
Nortel BCM Expansion Cabinet with Universal Power Supply.. - NT7B14AAAE - TelephoneStuff.com
Huntington Beach, CA, USA
Nortel BCM Expansion Cabinet with Universal Power Supply..
NT7B14AAAE
Nortel BCM Expansion Cabinet with Universal Power Supply.. NT7B14AAAE
The Nortel Expansion Cabinet is a cost-effective way to increase the capacity of the Business Communications Manager (BCM). Connection is via a DS256 Cable directly from the Media Services Card to the Expansion Cabinet. The Expansion Cabinet is Backwards-Compatible with earlier BCM Releases. It also contains a Cooling Fan, a Power Supply, and a Hub Card. Expansion Cabinet Features: - 6 Expansion Bays for MBM - One RJ45 connector for the interface to the MSC - Six DS256 Module Connectors - Includes Universal Power Supply (UPS) - Includes 5m cord for connecting to BCM - Supports the following Media Bay Modules: - CTM 4/8 - DSM 16+/32+ - 4 x 16 (Combo) - ASM - BRIM S/T - FEM - Does Not Support DTI or DDIM

The Nortel Expansion Cabinet is a cost-effective way to increase the capacity of the Business Communications Manager (BCM). Connection is via a DS256 Cable directly from the Media Services Card to the Expansion Cabinet. The Expansion Cabinet is Backwards-Compatible with earlier BCM Releases. It also contains a Cooling Fan, a Power Supply, and a Hub Card.
Expansion Cabinet Features:
- 6 Expansion Bays for MBM
- One RJ45 connector for the interface to the MSC
- Six DS256 Module Connectors
- Includes Universal Power Supply (UPS)
- Includes 5m cord for connecting to BCM
- Supports the following Media Bay Modules:
- CTM 4/8
- DSM 16+/32+
- 4 x 16 (Combo)
- ASM
- BRIM S/T
- FEM
- Does Not Support DTI or DDIM

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number NT7B14AAAE
Product Name Nortel BCM Expansion Cabinet with Universal Power Supply..
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details