TelephoneStuff.com Leviton Supplemental Power Supply for Ophera System BC100-VAS

Description
A Supplemental power supply provides local power for receivers, entry panels, and amplified video distributor. Features: - Power supplies require input voltage of 120-127VAC @ 60Hz - A supplemental power supply (BC100-VAS) is required for each additional entry panel (BT102-01G alone or paired with BT200-DPG) - Supplemental power supplies (BC100-VAS) are required for multiple Ophera receivers within an apartment or suite (intercom group) - Dimensions - 5.51" x 4.21" x 2.48" (140 mm x 107 mm x 63 mm) - Operating Temperature - 32° F to 95° F (0° C to 35° C) - 120-127V, 60Hz, 17.5VDC, 1.7A, (8 DIN)
Description
A Supplemental power supply provides local power for receivers, entry panels, and amplified video distributor. Features: - Power supplies require input voltage of 120-127VAC @ 60Hz - A supplemental power supply (BC100-VAS) is required for each additional entry panel (BT102-01G alone or paired with BT200-DPG) - Supplemental power supplies (BC100-VAS) are required for multiple Ophera receivers within an apartment or suite (intercom group) - Dimensions - 5.51" x 4.21" x 2.48" (140 mm x 107 mm x 63 mm) - Operating Temperature - 32° F to 95° F (0° C to 35° C) - 120-127V, 60Hz, 17.5VDC, 1.7A, (8 DIN)

Suppliers

Company
Product
Description
Supplier Links
Leviton Supplemental Power Supply for Ophera System - BC100-VAS - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Supplemental Power Supply for Ophera System
BC100-VAS
Leviton Supplemental Power Supply for Ophera System BC100-VAS
A Supplemental power supply provides local power for receivers, entry panels, and amplified video distributor. Features: - Power supplies require input voltage of 120-127VAC @ 60Hz - A supplemental power supply (BC100-VAS) is required for each additional entry panel (BT102-01G alone or paired with BT200-DPG) - Supplemental power supplies (BC100-VAS) are required for multiple Ophera receivers within an apartment or suite (intercom group) - Dimensions - 5.51" x 4.21" x 2.48" (140 mm x 107 mm x 63 mm) - Operating Temperature - 32° F to 95° F (0° C to 35° C) - 120-127V, 60Hz, 17.5VDC, 1.7A, (8 DIN)

A Supplemental power supply provides local power for receivers, entry panels, and amplified video distributor.
Features:
- Power supplies require input voltage of 120-127VAC @ 60Hz
- A supplemental power supply (BC100-VAS) is required for
each additional entry panel (BT102-01G alone or paired with BT200-DPG)
- Supplemental power supplies (BC100-VAS) are required
for multiple Ophera receivers within an apartment or suite
(intercom group)
- Dimensions - 5.51" x 4.21" x 2.48" (140 mm x 107 mm x 63 mm)
- Operating Temperature -
32° F to 95° F (0° C to 35° C)
- 120-127V, 60Hz, 17.5VDC, 1.7A, (8 DIN)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number BC100-VAS
Product Name Leviton Supplemental Power Supply for Ophera System
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Bench Power Supplies - 1026099 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 750.0 volts
DC Output Current 4 amps
View Details