TelephoneStuff.com 3Com Network Jack AC Power Supply 3CNJPSL

Description
The 3Com Network Jack AC Power Supply powers an individual network jack from a local wall outlet. This power supply is required if your LAN does not have Power over Ethernet. Features: - Plugs into the network jack at the wall; transforms standard AC power into low-voltage DC - Enables a network jack to forward power to an 802.3af-compliant device
Description
The 3Com Network Jack AC Power Supply powers an individual network jack from a local wall outlet. This power supply is required if your LAN does not have Power over Ethernet. Features: - Plugs into the network jack at the wall; transforms standard AC power into low-voltage DC - Enables a network jack to forward power to an 802.3af-compliant device

Suppliers

Company
Product
Description
Supplier Links
3Com Network Jack AC Power Supply - 3CNJPSL - TelephoneStuff.com
Huntington Beach, CA, USA
3Com Network Jack AC Power Supply
3CNJPSL
3Com Network Jack AC Power Supply 3CNJPSL
The 3Com Network Jack AC Power Supply powers an individual network jack from a local wall outlet. This power supply is required if your LAN does not have Power over Ethernet. Features: - Plugs into the network jack at the wall; transforms standard AC power into low-voltage DC - Enables a network jack to forward power to an 802.3af-compliant device

The 3Com Network Jack AC Power Supply powers an individual network jack from a local wall outlet. This power supply is required if your LAN does not have Power over Ethernet.
Features:
- Plugs into the network jack at the wall; transforms standard AC power into low-voltage DC
- Enables a network jack to forward power to an 802.3af-compliant device

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number 3CNJPSL
Product Name 3Com Network Jack AC Power Supply
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Plug-in - Linear Power Supplies User-Selectable Isolated Outputs from 3.3v to 150v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details