TelephoneStuff.com Bogen 24V Power Supply PRS624DA

Description
Designed to supply the low voltage DC requirements for all Bogen products. Features: - Input: 120V AC line cord - Output: 24V @ 4A / 24V @ 0.25A - Loop start paging interface built-in - Output connections: 5-way binding posts - Dimensions: 4-3/8" x 6-5/8" x 6-1/4"
Description
Designed to supply the low voltage DC requirements for all Bogen products. Features: - Input: 120V AC line cord - Output: 24V @ 4A / 24V @ 0.25A - Loop start paging interface built-in - Output connections: 5-way binding posts - Dimensions: 4-3/8" x 6-5/8" x 6-1/4"

Suppliers

Company
Product
Description
Supplier Links
Bogen 24V Power Supply - PRS624DA - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 24V Power Supply
PRS624DA
Bogen 24V Power Supply PRS624DA
Designed to supply the low voltage DC requirements for all Bogen products. Features: - Input: 120V AC line cord - Output: 24V @ 4A / 24V @ 0.25A - Loop start paging interface built-in - Output connections: 5-way binding posts - Dimensions: 4-3/8" x 6-5/8" x 6-1/4"

Designed to supply the low voltage DC requirements for all Bogen products.
Features:
- Input: 120V AC line cord
- Output: 24V @ 4A / 24V @ 0.25A
- Loop start paging interface built-in
- Output connections: 5-way binding posts
- Dimensions: 4-3/8" x 6-5/8" x 6-1/4"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number PRS624DA
Product Name Bogen 24V Power Supply
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-11000-30-3u-27667 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 30 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details