TelephoneStuff.com Valcom 24 Volt DC Switching Power Supply VP-1212R

Description
The VP-12124 is a fully regulated 24VDC, 12 Amp switching power supply. The primary is protected by a 6.3 Amp fuse and the two amp outputs by auto-resetting fuses. The outputs are floating with respect to ground. The regulator will maintain 24 volts +/-2% over the rated range of input voltages and output loads. A greater than 12 Amp load on power will cause the power supply to current limit. Short circuit protection is provided. Over voltage is provided to limit the output voltage to approximately 28 Volts should a failure occur within the power supply. Outputs may be paralleled but not series connected. Features: - Hold Up Time: 350mS Power Line Ride Through - 6 LPS outputs (24VDC @ 2A each) - Meets Canadian requirements classified Level 3 - Short circuit protection - LED operational indicator - EMI filtering - Auto recovery overload protection - Power factor correction
Description
The VP-12124 is a fully regulated 24VDC, 12 Amp switching power supply. The primary is protected by a 6.3 Amp fuse and the two amp outputs by auto-resetting fuses. The outputs are floating with respect to ground. The regulator will maintain 24 volts +/-2% over the rated range of input voltages and output loads. A greater than 12 Amp load on power will cause the power supply to current limit. Short circuit protection is provided. Over voltage is provided to limit the output voltage to approximately 28 Volts should a failure occur within the power supply. Outputs may be paralleled but not series connected. Features: - Hold Up Time: 350mS Power Line Ride Through - 6 LPS outputs (24VDC @ 2A each) - Meets Canadian requirements classified Level 3 - Short circuit protection - LED operational indicator - EMI filtering - Auto recovery overload protection - Power factor correction

Suppliers

Company
Product
Description
Supplier Links
Valcom 24 Volt DC Switching Power Supply - VP-1212R - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 24 Volt DC Switching Power Supply
VP-1212R
Valcom 24 Volt DC Switching Power Supply VP-1212R
The VP-12124 is a fully regulated 24VDC, 12 Amp switching power supply. The primary is protected by a 6.3 Amp fuse and the two amp outputs by auto-resetting fuses. The outputs are floating with respect to ground. The regulator will maintain 24 volts +/-2% over the rated range of input voltages and output loads. A greater than 12 Amp load on power will cause the power supply to current limit. Short circuit protection is provided. Over voltage is provided to limit the output voltage to approximately 28 Volts should a failure occur within the power supply. Outputs may be paralleled but not series connected. Features: - Hold Up Time: 350mS Power Line Ride Through - 6 LPS outputs (24VDC @ 2A each) - Meets Canadian requirements classified Level 3 - Short circuit protection - LED operational indicator - EMI filtering - Auto recovery overload protection - Power factor correction

The VP-12124 is a fully regulated 24VDC, 12 Amp switching power supply. The primary is protected by a 6.3 Amp fuse and the two amp outputs by auto-resetting fuses. The outputs are floating with respect to ground. The regulator will maintain 24 volts +/-2% over the rated range of input voltages and output loads. A greater than 12 Amp load on power will cause the power supply to current limit. Short circuit protection is provided. Over voltage is provided to limit the output voltage to approximately 28 Volts should a failure occur within the power supply. Outputs may be paralleled but not series connected.
Features:
- Hold Up Time: 350mS Power Line Ride Through
- 6 LPS outputs (24VDC @ 2A each)
- Meets Canadian requirements classified Level 3
- Short circuit protection
- LED operational indicator
- EMI filtering
- Auto recovery overload protection
- Power factor correction

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number VP-1212R
Product Name Valcom 24 Volt DC Switching Power Supply
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers