TelephoneStuff.com Bogen 24VDC Power Supply RF24A

Description
24VDC Power Supply is designed to supply the low voltage DC requirements for all of Bogen's products. Features: - 24V @ 1A output - Line cord input style - Screw Terminals for output connections
Description
24VDC Power Supply is designed to supply the low voltage DC requirements for all of Bogen's products. Features: - 24V @ 1A output - Line cord input style - Screw Terminals for output connections

Suppliers

Company
Product
Description
Supplier Links
Bogen 24VDC Power Supply - RF24A - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 24VDC Power Supply
RF24A
Bogen 24VDC Power Supply RF24A
24VDC Power Supply is designed to supply the low voltage DC requirements for all of Bogen's products. Features: - 24V @ 1A output - Line cord input style - Screw Terminals for output connections

24VDC Power Supply is designed to supply the low voltage DC requirements for all of Bogen's products.
Features:
- 24V @ 1A output
- Line cord input style
- Screw Terminals for output connections

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number RF24A
Product Name Bogen 24VDC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details