TelephoneStuff.com MultiTech Systems Dual Serial Port Router Includes U.S... RF102S

Description
The Multi-Tech RouteFinder dial-up router gives everyone on your network Internet access with just one modem and one ISP dial-up account. The RouteFinder router features two RS-232 WAN ports so you can connect as many as two external analog modems or ISDN terminal adapters. Or, you can use one WAN port for dial-in remote access. It also has a built-in 10/100M bps switch to ensure high-speed transmission. Features: - Shared Internet access for up to 253 LAN users over a modem connection and one IP address - Two RS-232 WAN ports connect to analog or ISDN modems - Built-in 4-port 10/100M bps switch - WAN ports can also be used for dial-in remote access or LAN-to-LAN routing - Load sharing distributes all available bandwidth between active users - Built-in firewall and DHCP services with Network Address Translation (NAT) - Protects your LAN against Denial of Service (DoS) attacks - Internet access control tools provide client and site filtering - Dial-on-demand for Internet services - Supports outbound IPSec and PPTP pass through - Network monitoring via Syslog allows network administrator to view all incoming and outgoing packets, status of connections and specific connection events - IP address mapping/port forwarding - Works with H.323 Voice over IP products including MultiVOIP gateways or Microsoft NetMeeting - Remote configuration and management using any telnet client or Windows GUI
Description
The Multi-Tech RouteFinder dial-up router gives everyone on your network Internet access with just one modem and one ISP dial-up account. The RouteFinder router features two RS-232 WAN ports so you can connect as many as two external analog modems or ISDN terminal adapters. Or, you can use one WAN port for dial-in remote access. It also has a built-in 10/100M bps switch to ensure high-speed transmission. Features: - Shared Internet access for up to 253 LAN users over a modem connection and one IP address - Two RS-232 WAN ports connect to analog or ISDN modems - Built-in 4-port 10/100M bps switch - WAN ports can also be used for dial-in remote access or LAN-to-LAN routing - Load sharing distributes all available bandwidth between active users - Built-in firewall and DHCP services with Network Address Translation (NAT) - Protects your LAN against Denial of Service (DoS) attacks - Internet access control tools provide client and site filtering - Dial-on-demand for Internet services - Supports outbound IPSec and PPTP pass through - Network monitoring via Syslog allows network administrator to view all incoming and outgoing packets, status of connections and specific connection events - IP address mapping/port forwarding - Works with H.323 Voice over IP products including MultiVOIP gateways or Microsoft NetMeeting - Remote configuration and management using any telnet client or Windows GUI

Suppliers

Company
Product
Description
Supplier Links
MultiTech Systems Dual Serial Port Router Includes U.S... - RF102S - TelephoneStuff.com
Huntington Beach, CA, USA
MultiTech Systems Dual Serial Port Router Includes U.S...
RF102S
MultiTech Systems Dual Serial Port Router Includes U.S... RF102S
The Multi-Tech RouteFinder dial-up router gives everyone on your network Internet access with just one modem and one ISP dial-up account. The RouteFinder router features two RS-232 WAN ports so you can connect as many as two external analog modems or ISDN terminal adapters. Or, you can use one WAN port for dial-in remote access. It also has a built-in 10/100M bps switch to ensure high-speed transmission. Features: - Shared Internet access for up to 253 LAN users over a modem connection and one IP address - Two RS-232 WAN ports connect to analog or ISDN modems - Built-in 4-port 10/100M bps switch - WAN ports can also be used for dial-in remote access or LAN-to-LAN routing - Load sharing distributes all available bandwidth between active users - Built-in firewall and DHCP services with Network Address Translation (NAT) - Protects your LAN against Denial of Service (DoS) attacks - Internet access control tools provide client and site filtering - Dial-on-demand for Internet services - Supports outbound IPSec and PPTP pass through - Network monitoring via Syslog allows network administrator to view all incoming and outgoing packets, status of connections and specific connection events - IP address mapping/port forwarding - Works with H.323 Voice over IP products including MultiVOIP gateways or Microsoft NetMeeting - Remote configuration and management using any telnet client or Windows GUI

The Multi-Tech RouteFinder dial-up router gives everyone on your network Internet access with just one modem and one ISP dial-up account. The RouteFinder router features two RS-232 WAN ports so you can connect as many as two external analog modems or ISDN terminal adapters. Or, you can use one WAN port for dial-in remote access. It also has a built-in 10/100M bps switch to ensure high-speed transmission.
Features:
- Shared Internet access for up to 253 LAN users over a modem connection and one IP address
- Two RS-232 WAN ports connect to analog or ISDN modems
- Built-in 4-port 10/100M bps switch
- WAN ports can also be used for dial-in remote access or LAN-to-LAN routing
- Load sharing distributes all available bandwidth between active users
- Built-in firewall and DHCP services with Network Address Translation (NAT)
- Protects your LAN against Denial of Service (DoS) attacks
- Internet access control tools provide client and site filtering
- Dial-on-demand for Internet services
- Supports outbound IPSec and PPTP pass through
- Network monitoring via Syslog allows network administrator to view all incoming and outgoing packets, status of connections and specific connection events
- IP address mapping/port forwarding
- Works with H.323 Voice over IP products including MultiVOIP gateways or Microsoft NetMeeting
- Remote configuration and management using any telnet client or Windows GUI

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number RF102S
Product Name MultiTech Systems Dual Serial Port Router Includes U.S...
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Bench Power Supplies - 1233561 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 4 #
View Details